Waytek, Inc. SGT Battery Cable WB2-0, 2 Ga., Bare Copper, 133/23 Stranding, Black 5700250BK0048

Description
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB2-0, 2 Ga., Bare Copper, 133/23 Stranding, Black - WB2-0 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB2-0, 2 Ga., Bare Copper, 133/23 Stranding, Black
WB2-0
SGT Battery Cable WB2-0, 2 Ga., Bare Copper, 133/23 Stranding, Black WB2-0
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding: 133/23 Nominal O.D.: 0.450" (11.43 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • SGT Battery Cable WB2-0
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 28 lbs. per 100'
  • Typical stranding: 133/23
  • Nominal O.D.: 0.450" (11.43 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in red insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WB2-0
Product Name SGT Battery Cable WB2-0, 2 Ga., Bare Copper, 133/23 Stranding, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG10-0-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Black - WG10-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-5-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Green - WG12-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black - WB6-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
WG14-11-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Tan - WG14-11-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details