Waytek, Inc. Multi-Conductor Marine Cable MCB14-2, 2 Conductor, 14/2 Ga., White PVC 0287003.PXCN

Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB14-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/ .0147 Conductor Colors: Red, Black Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB14-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/ .0147 Conductor Colors: Red, Black Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MCB14-2, 2 Conductor, 14/2 Ga., White PVC - MCB14-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCB14-2, 2 Conductor, 14/2 Ga., White PVC
MCB14-2
Multi-Conductor Marine Cable MCB14-2, 2 Conductor, 14/2 Ga., White PVC MCB14-2
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB14-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/ .0147 Conductor Colors: Red, Black Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck)

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCB14-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/ .0147
  • Conductor Colors: Red, Black
  • Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm)
  • Approximate Weight: 59 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MCB14-2
Product Name Multi-Conductor Marine Cable MCB14-2, 2 Conductor, 14/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WG14-3 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Orange - WG14-3 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC - MCY10-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 10 AWG
View Details
SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black - WB0000-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
WT18-7 Trailer Cable, Stranded Bare Copper, 18-7 Gauge/conductors - WT18-7 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
View Details