Waytek, Inc. Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC F6N0.25X 50' BOX

Description
Spool Sizes Available: 250', 500' (500 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: Red, Yellow Approximate Weight: 115 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500' (500 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: Red, Yellow Approximate Weight: 115 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC - MCY10-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC
MCY10-2
Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC MCY10-2
Spool Sizes Available: 250', 500' (500 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY10-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: Red, Yellow Approximate Weight: 115 lbs. per 1000'

Spool Sizes Available: 250', 500' (500 foot spool ships via truck)

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCY10-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/18
  • Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm)
  • Conductor Colors: Red, Yellow
  • Approximate Weight: 115 lbs. per 1000'
Supplier's Site
Multi-Conductor Marine Cable MCY12-2, 2 Conductor, 12/2 Ga., White PVC - MCY12-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCY12-2, 2 Conductor, 12/2 Ga., White PVC
MCY12-2
Multi-Conductor Marine Cable MCY12-2, 2 Conductor, 12/2 Ga., White PVC MCY12-2
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Conductor Colors: Red, Yellow Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm) Approximate Weight: 77 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck)

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCY12-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/18
  • Conductor Colors: Red, Yellow
  • Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm)
  • Approximate Weight: 77 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number MCY10-2 MCY12-2
Product Name Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC Multi-Conductor Marine Cable MCY12-2, 2 Conductor, 12/2 Ga., White PVC
Product Type Multiconductor Cable Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Conductor Marine Cable MCB16-2, 2 Conductor, 16/2 Ga., White PVC - MCB16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details
WG16-0 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Black - WG16-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red - WC0-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
Welding Cable WC2-0-100, 2 Ga., 665/30 Stranding, 100' Box, Black - WC2-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details