Waytek, Inc. SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black MEGA-400

Description
*Spool Sizes Available: 50'*, 100'* SGT Battery Cable WB0000-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 87 lbs. per 100' Typical stranding: 19x108/30 Nominal O.D.: 0.706" (17.93 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 50'*, 100'* SGT Battery Cable WB0000-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 87 lbs. per 100' Typical stranding: 19x108/30 Nominal O.D.: 0.706" (17.93 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black - WB0000-0 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black
WB0000-0
SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black WB0000-0
*Spool Sizes Available: 50'*, 100'* SGT Battery Cable WB0000-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 87 lbs. per 100' Typical stranding: 19x108/30 Nominal O.D.: 0.706" (17.93 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 50'*, 100'*

  • SGT Battery Cable WB0000-0
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 87 lbs. per 100'
  • Typical stranding: 19x108/30
  • Nominal O.D.: 0.706" (17.93 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in red insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WB0000-0
Product Name SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC4-0-250, 4 Ga., 420/30 Stranding, 250' Box, Black - WC4-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details
WG8-5-100 Automotive Primary Wire, GPT Standard Wall, 8 Ga., 100FT, Green - WG8-5-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details