Waytek, Inc. Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC 91727

Description
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0185 Conductor Colors: black, white, green *These spools ship via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 104 lbs. per 1000' Nominal O.D.: .530" x .220" (13.46 mm x 5.59 mm)
Request a Quote
Description
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0185 Conductor Colors: black, white, green *These spools ship via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 104 lbs. per 1000' Nominal O.D.: .530" x .220" (13.46 mm x 5.59 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC - MC12-3 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC
MC12-3
Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC MC12-3
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0185 Conductor Colors: black, white, green *These spools ship via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 104 lbs. per 1000' Nominal O.D.: .530" x .220" (13.46 mm x 5.59 mm)

Spool Sizes Available: 250', 500'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC12-3
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.0185
  • Conductor Colors: black, white, green
  • *These spools ship via truck
  • White jacketed PVC
  • 600VDC
  • Approximate Weight, Lbs. Per 1000': 104 lbs. per 1000'
  • Nominal O.D.: .530" x .220" (13.46 mm x 5.59 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MC12-3
Product Name Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WG10-2 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Red - WG10-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC - MCY16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details
Multi-Conductor Marine Cable MCY10-2, 2 Conductor, 10/2 Ga., White PVC - MCY10-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 10 AWG
View Details
SGR Battery Cable SGR2-0-250, 2 Ga., 250' Spool, Black - SGR2-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details