Waytek, Inc. Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red 10T3100X0000

Description
Welding Cable WC0-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 40 lbs. per 100' Typical stranding: 1045/30 Nominal O.D.: .610" (15.49 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote
Description
Welding Cable WC0-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 40 lbs. per 100' Typical stranding: 1045/30 Nominal O.D.: .610" (15.49 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red - WC0-2-100 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red
WC0-2-100
Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red WC0-2-100
Welding Cable WC0-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 40 lbs. per 100' Typical stranding: 1045/30 Nominal O.D.: .610" (15.49 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
  • Welding Cable WC0-2-100
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F (-48°C)
  • Approximate Weight: 40 lbs. per 100'
  • Typical stranding: 1045/30
  • Nominal O.D.: .610" (15.49 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC0-2-100
Product Name Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG14-15 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Lt Green - WG14-15 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-1 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Brown - WG14-1 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC4-2-250, 4 Ga., 420/30 Stranding, 250' Box, Red - WC4-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Ethylene Propylene Diene Elastomer;

EPDM Insulated

North American 4 AWG
View Details
Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC - MC16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details