Watts Premier Zero Waste Retrofit Kit 501026

Description
The Zero Waste Reverse Osmosis Retrofit Kit is a great way to convert your existing Reverse Osmosis system into an efficient water saving device. By adding this kit to your existing RO system, you can save hundreds of gallons of water every year. The system works by redirecting the rinse water. This kit pumps the rinse water into the hot water side of your water supply instead of down the drain. With the use of the supplied 24 volt pump, your hot water supply will accept the rinse water and mix with the hot water. This process can be done because when you use your hot water under normal circumstances, the water coming from your hot water side is not used for cooking or drinking. Also by adding this kit to your existing RO system, you will be able to increase the membrane production and fill the storage tank faster. Compatibility: Premier Standard 4 and 5 stage Systems RO Pure Overview: By Converting your existing RO System to a Zero Waste, our patented system delivers rinse water from the RO system to your home's hot water supply line under the sink. Features: Conserve water Increase membrane production Faster fill-for storage tank Eliminate noise created by the airgap faucet. Specifications: Requires a 110 volt electrical outlet independent from the garbage disposal RO System must be a minimum of 25 feet away from the water heater Limited 1 year warranty NOTE; Will not work with a tankless water heater. In the Box: Solenoid valve, electric pump & pressure switch assembly Check valves and flow restrictor assembly Transformer Parts bag Instructions (manual) Product Dimensions: Width: 16.00 in Height: 6.00 in Depth: 16.00 in Weight: 9.8 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressure: Maximum 100 psi (7.43 g/cm2)Minimum 20 psi (2.80 kg/cm2) pH Parameters Maximum 11 Minimum 2
Description
The Zero Waste Reverse Osmosis Retrofit Kit is a great way to convert your existing Reverse Osmosis system into an efficient water saving device. By adding this kit to your existing RO system, you can save hundreds of gallons of water every year. The system works by redirecting the rinse water. This kit pumps the rinse water into the hot water side of your water supply instead of down the drain. With the use of the supplied 24 volt pump, your hot water supply will accept the rinse water and mix with the hot water. This process can be done because when you use your hot water under normal circumstances, the water coming from your hot water side is not used for cooking or drinking. Also by adding this kit to your existing RO system, you will be able to increase the membrane production and fill the storage tank faster. Compatibility: Premier Standard 4 and 5 stage Systems RO Pure Overview: By Converting your existing RO System to a Zero Waste, our patented system delivers rinse water from the RO system to your home's hot water supply line under the sink. Features: Conserve water Increase membrane production Faster fill-for storage tank Eliminate noise created by the airgap faucet. Specifications: Requires a 110 volt electrical outlet independent from the garbage disposal RO System must be a minimum of 25 feet away from the water heater Limited 1 year warranty NOTE; Will not work with a tankless water heater. In the Box: Solenoid valve, electric pump & pressure switch assembly Check valves and flow restrictor assembly Transformer Parts bag Instructions (manual) Product Dimensions: Width: 16.00 in Height: 6.00 in Depth: 16.00 in Weight: 9.8 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressure: Maximum 100 psi (7.43 g/cm2)Minimum 20 psi (2.80 kg/cm2) pH Parameters Maximum 11 Minimum 2

Suppliers

Company
Product
Description
Supplier Links
Zero Waste Retrofit Kit - 501026 - Watts Premier
Phoenix, AZ, USA
Zero Waste Retrofit Kit
501026
Zero Waste Retrofit Kit 501026
The Zero Waste Reverse Osmosis Retrofit Kit is a great way to convert your existing Reverse Osmosis system into an efficient water saving device. By adding this kit to your existing RO system, you can save hundreds of gallons of water every year. The system works by redirecting the rinse water. This kit pumps the rinse water into the hot water side of your water supply instead of down the drain. With the use of the supplied 24 volt pump, your hot water supply will accept the rinse water and mix with the hot water. This process can be done because when you use your hot water under normal circumstances, the water coming from your hot water side is not used for cooking or drinking. Also by adding this kit to your existing RO system, you will be able to increase the membrane production and fill the storage tank faster. Compatibility: Premier Standard 4 and 5 stage Systems RO Pure Overview: By Converting your existing RO System to a Zero Waste, our patented system delivers rinse water from the RO system to your home's hot water supply line under the sink. Features: Conserve water Increase membrane production Faster fill-for storage tank Eliminate noise created by the airgap faucet. Specifications: Requires a 110 volt electrical outlet independent from the garbage disposal RO System must be a minimum of 25 feet away from the water heater Limited 1 year warranty NOTE; Will not work with a tankless water heater. In the Box: Solenoid valve, electric pump & pressure switch assembly Check valves and flow restrictor assembly Transformer Parts bag Instructions (manual) Product Dimensions: Width: 16.00 in Height: 6.00 in Depth: 16.00 in Weight: 9.8 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressure: Maximum 100 psi (7.43 g/cm2)Minimum 20 psi (2.80 kg/cm2) pH Parameters Maximum 11 Minimum 2

The Zero Waste Reverse Osmosis Retrofit Kit is a great way to convert your existing Reverse Osmosis system into an efficient water saving device. By adding this kit to your existing RO system, you can save hundreds of gallons of water every year. The system works by redirecting the rinse water. This kit pumps the rinse water into the hot water side of your water supply instead of down the drain. With the use of the supplied 24 volt pump, your hot water supply will accept the rinse water and mix with the hot water. This process can be done because when you use your hot water under normal circumstances, the water coming from your hot water side is not used for cooking or drinking. Also by adding this kit to your existing RO system, you will be able to increase the membrane production and fill the storage tank faster.

Compatibility:
Premier Standard 4 and 5 stage Systems
RO Pure

Overview:
By Converting your existing RO System to a Zero Waste, our patented system delivers rinse water from the RO system to your home's hot water supply line under the sink.

Features:
Conserve water
Increase membrane production
Faster fill-for storage tank
Eliminate noise created by the airgap faucet.

Specifications:
Requires a 110 volt electrical outlet independent from the garbage disposal
RO System must be a minimum of 25 feet away from the water heater
Limited 1 year warranty
NOTE; Will not work with a tankless water heater.

In the Box:
Solenoid valve, electric pump & pressure switch assembly
Check valves and flow restrictor assembly
Transformer
Parts bag
Instructions (manual)

Product Dimensions:
Width: 16.00 in
Height: 6.00 in
Depth: 16.00 in
Weight: 9.8 lbs

Operating Parameters:
Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C)
Operating Pressure: Maximum 100 psi (7.43 g/cm2)Minimum 20 psi (2.80 kg/cm2)
pH Parameters Maximum 11 Minimum 2

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Reverse Osmosis Elements and Systems
Product Number 501026
Product Name Zero Waste Retrofit Kit
Unlock Full Specs
to access all available technical data

Similar Products

Pharmaceutical Reverse Osmosis System - H2Pro - Mar Cor Purification
Specs
Product Form System
Application / Industry Biopharmaceutical
Filtration Product Water
View Details
Type I Reagent Grade DI Lab Water Systems - 2122B - Aqua Solutions, Inc.
Specs
Product Form System
Filtration Product Water
Filter Medium Material Ion Exchange
View Details