Mar Cor Purification High Efficiency USP High Purity Water System BioPure LSX

Description
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting. Standard Features Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with variable frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential pressure monitoring across filters and RO membranes
Datasheet
Description
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting. Standard Features Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with variable frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential pressure monitoring across filters and RO membranes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency USP High Purity Water System - BioPure LSX - Mar Cor Purification
Skippack, PA, USA
High Efficiency USP High Purity Water System
BioPure LSX
High Efficiency USP High Purity Water System BioPure LSX
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting. Standard Features Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with variable frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential pressure monitoring across filters and RO membranes

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water
grade.
The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting.

Standard Features

  • Single pass RO-EDI design
  • Single skid, space saving design
  • Automatic Hot Water sanitization programs
  • All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces.
  • All welds are visually inspected
  • Tri-clamp connections aid in sanitary design
  • High efficiency motors with variable frequency drive
  • Built in electric heater
  • Sanitization Break Tank (100 US gallons)
  • Fast installation and start-up
  • Modulating valves allow user to dial in required flowrates within production range
  • Self-adjusting reject flows allow for water savings in high recovery mode
  • Differential pressure monitoring across filters and RO membranes
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Water Filters
Product Number BioPure LSX
Product Name High Efficiency USP High Purity Water System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Glass Fiber
Flow Rate (Liquids) 10.0 GPM (37.88 L/min)
View Details
Hollow Fiber Membrane Filter - Polifix F50 - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Configuration System
Filter Medium Material Polypropylene
Application / Industry Photoresist, Developer, Thinner, Pure Water, Inorganic Chemical
View Details