Watts Whole House Reverse Osmosis Systems Floor Mount 7100153

Description
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free
Description
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Whole House Reverse Osmosis System, part number 7100153, is designed for both residential and commercial applications, offering a maximum productivity of 4,400 gallons per day. This system features a robust powder-coated steel frame and includes essential components such as a multistage centrifugal pump, prefilter, and various gauges for monitoring pressure and flow. It operates with a user-adjustable recovery rate of 25% to 75% and requires a minimum feed water pressure of 20 psi. The system is equipped with advanced features including low-pressure protection with microprocessor auto reset, tank level and pretreatment interlock inputs, and TDS monitoring for both feed and product water. It is suitable for a range of applications, including whole house filtration, boiler feed water, humidifiers, greenhouses, and process water. The system requires pretreatment of feed water to prevent scale and ensure optimal performance. It is intended for indoor installation only and operates on a 230 VAC electrical supply.

Datasheet Summary
Powered by GS/AI

The Watts Whole House Reverse Osmosis System, part number 7100153, is designed for both residential and commercial applications, offering a maximum productivity of 4,400 gallons per day. This system features a robust powder-coated steel frame and includes essential components such as a multistage centrifugal pump, prefilter, and various gauges for monitoring pressure and flow. It operates with a user-adjustable recovery rate of 25% to 75% and requires a minimum feed water pressure of 20 psi. The system is equipped with advanced features including low-pressure protection with microprocessor auto reset, tank level and pretreatment interlock inputs, and TDS monitoring for both feed and product water. It is suitable for a range of applications, including whole house filtration, boiler feed water, humidifiers, greenhouses, and process water. The system requires pretreatment of feed water to prevent scale and ensure optimal performance. It is intended for indoor installation only and operates on a 230 VAC electrical supply.

Suppliers

Company
Product
Description
Supplier Links
Whole House Reverse Osmosis Systems Floor Mount - 7100153 - Watts
North Andover, MA, USA
Whole House Reverse Osmosis Systems Floor Mount
7100153
Whole House Reverse Osmosis Systems Floor Mount 7100153
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free

Connection Size: 3/4 in (20mm)
Max. Productivity: 2200, 4400 and 6600 gallons per day
The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems.
Features
• Powder coated steel frame
• Inlet solenoid valve
• 20 in. prefilter
• Prefilter pressure gauge
• Multistage centrifugal pump
• Low-pressure protection with microprocessor auto reset
• Tank level input (dry contact)
• Pretreatment interlock input (dry contact)
• 2 1/2 in. liquid filled pump pressure gauge
• Stainless steel pressure vessel(s)
• Product flow meter
• Reject flow meter
• Concentrate needle valve
• Non-metallic recycle needle valve
• Feed water and product water TDS monitor
Added Capabilities
• Input for auto shutoff when storage tank is full
• Input for auto shutoff when pre-treatment is in regeneration
Applications
• Whole house
• Boiler feed water
• Humidifiers
• Greenhouses
• Process water
• Electronics
• Car wash spot-free

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100153
Product Name Whole House Reverse Osmosis Systems Floor Mount
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details