Watts Premier RO PURE (RO-4) Reverse Osmosis System 531411

Description
Welcome to EASY! If quality and convenience are what you're in the market for, then this is the water filtration system for you! This design is the newest member of our reverse osmosis family and it is a snap, literally. These filters change out at the push of a button. You don't even need to turn off the water supply to the system and there's no waiting for the system to depressurize. Each individually contained filter just snaps into place. Including the membrane! It doesn't get easier than this. This four stage reverse osmosis system consists of a stage 1 five micron Sediment filter that traps particulate matter like dirt, rust, and silt that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that helps ensure a greater reduction of chlorine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This 50 gallon per day semi permeable membrane will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Lead, Arsenic, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. The larger production membrane of this state of the art system also means this system has been designed to reduce Nitrates and Nitrites from your drinking water. It is important that this system is properly installed and maintained with a minimum incoming water pressure of 40 psi for it to operate as designed. Stage 4 is a high quality Carbon filter (this is called a POST-filter because it filters after the membrane). The filtered water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water! Features: High end "Designer" chrome airgap faucet Specifications: System tested and certified by WQA against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. In the Box: RO Pure Reverse Osmosis module (complete with filters) Parts Bag 1 3 Gallon Storage tank 1 Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 1 - 5 micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 50 GPD Thin Film Comp
Description
Welcome to EASY! If quality and convenience are what you're in the market for, then this is the water filtration system for you! This design is the newest member of our reverse osmosis family and it is a snap, literally. These filters change out at the push of a button. You don't even need to turn off the water supply to the system and there's no waiting for the system to depressurize. Each individually contained filter just snaps into place. Including the membrane! It doesn't get easier than this. This four stage reverse osmosis system consists of a stage 1 five micron Sediment filter that traps particulate matter like dirt, rust, and silt that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that helps ensure a greater reduction of chlorine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This 50 gallon per day semi permeable membrane will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Lead, Arsenic, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. The larger production membrane of this state of the art system also means this system has been designed to reduce Nitrates and Nitrites from your drinking water. It is important that this system is properly installed and maintained with a minimum incoming water pressure of 40 psi for it to operate as designed. Stage 4 is a high quality Carbon filter (this is called a POST-filter because it filters after the membrane). The filtered water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water! Features: High end "Designer" chrome airgap faucet Specifications: System tested and certified by WQA against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. In the Box: RO Pure Reverse Osmosis module (complete with filters) Parts Bag 1 3 Gallon Storage tank 1 Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 1 - 5 micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 50 GPD Thin Film Comp

Suppliers

Company
Product
Description
Supplier Links
RO PURE (RO-4) Reverse Osmosis System - 531411 - Watts Premier
Phoenix, AZ, USA
RO PURE (RO-4) Reverse Osmosis System
531411
RO PURE (RO-4) Reverse Osmosis System 531411
Welcome to EASY! If quality and convenience are what you're in the market for, then this is the water filtration system for you! This design is the newest member of our reverse osmosis family and it is a snap, literally. These filters change out at the push of a button. You don't even need to turn off the water supply to the system and there's no waiting for the system to depressurize. Each individually contained filter just snaps into place. Including the membrane! It doesn't get easier than this. This four stage reverse osmosis system consists of a stage 1 five micron Sediment filter that traps particulate matter like dirt, rust, and silt that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that helps ensure a greater reduction of chlorine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This 50 gallon per day semi permeable membrane will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Lead, Arsenic, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. The larger production membrane of this state of the art system also means this system has been designed to reduce Nitrates and Nitrites from your drinking water. It is important that this system is properly installed and maintained with a minimum incoming water pressure of 40 psi for it to operate as designed. Stage 4 is a high quality Carbon filter (this is called a POST-filter because it filters after the membrane). The filtered water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water! Features: High end "Designer" chrome airgap faucet Specifications: System tested and certified by WQA against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. In the Box: RO Pure Reverse Osmosis module (complete with filters) Parts Bag 1 3 Gallon Storage tank 1 Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 1 - 5 micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 50 GPD Thin Film Comp

Welcome to EASY!

If quality and convenience are what you're in the market for, then this is the water filtration system for you! This design is the newest member of our reverse osmosis family and it is a snap, literally. These filters change out at the push of a button. You don't even need to turn off the water supply to the system and there's no waiting for the system to depressurize. Each individually contained filter just snaps into place. Including the membrane! It doesn't get easier than this.

This four stage reverse osmosis system consists of a stage 1 five micron Sediment filter that traps particulate matter like dirt, rust, and silt that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that helps ensure a greater reduction of chlorine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This 50 gallon per day semi permeable membrane will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Lead, Arsenic, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. The larger production membrane of this state of the art system also means this system has been designed to reduce Nitrates and Nitrites from your drinking water. It is important that this system is properly installed and maintained with a minimum incoming water pressure of 40 psi for it to operate as designed. Stage 4 is a high quality Carbon filter (this is called a POST-filter because it filters after the membrane). The filtered water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water!

Features:
High end "Designer" chrome airgap faucet

Specifications:
System tested and certified by WQA against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet.

In the Box:
RO Pure Reverse Osmosis module (complete with filters)
Parts Bag
1 3 Gallon Storage tank
1 Faucet bag
Instructions (manual)

Filters:
1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust.
1 - 5 micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor.
1 - 50 GPD Thin Film Comp

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Reverse Osmosis Elements and Systems
Product Number 531411
Product Name RO PURE (RO-4) Reverse Osmosis System
Unlock Full Specs
to access all available technical data

Similar Products

Seawater Reverse Osmosis System - Sterling Series - Maxim Watermakers
Specs
Product Form System
Application / Industry Commercial Marine Fresh Water Production
Filtration Product Water
View Details
Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute - 7100078 - Watts
Specs
Product Form System
Filtration Product Water
Flow Rate (Liquids) 15.0 GPM (56.82 L/min)
View Details
Reverse Osmosis System - AS-ROS 500 / AS-ROS 2000 - Hypertherm, Inc.
Specs
Filtration Product Water
Flow Rate (Liquids) 0.3 to 1.4 GPM (1.32 to 5.26 L/min)
View Details