The Watts Series LFFHB Frost-Proof Automatic Self-Draining Wall Hydrant is engineered for both residential and commercial applications, providing freeze protection and backflow prevention for potable water supplies. It features a lead-free brass body with a nickel-plated finish, a robust 0.8mm thick copper tube, and a plastic vacuum breaker to prevent contamination. The hydrant is designed for easy inline repairs without the need to remove it from the waterline. It complies with ASSE Standard 1019 and is certified to CSA B125 and CSA B64.2. The hydrant is available with a 3/4" hose connection and can accommodate either a 1/2" solder or 1/2" male IPS inlet.
Series LFFHB Frost-Proof Automatic Self-Draining Wall Hydrants are designed to provide freeze protection of the external water supply as well as backflow protection to the potable water supply. LFFHB hydrants feature a solid brass construction with a nickel plated finish, a 0.8mm thick copper tube, a plastic vacuum breaker, a heavy metal handle, and can be repaired inline without removing the sill cock from the waterline. These hydrants are designed to ASSE Standard 1019 and are certified to CSA B125 and CSA B64.2. Available with 1/2 in. solder or 1/2 in. male IPS inlet (Model LFFHB-1).
| Watts | |
|---|---|
| Product Category | Hydrants |
| Product Number | 0123538 |
| Product Name | Frost-Proof Automatic Self-Draining Wall Hydrants |