Fits any Brand "Alfalfa" Type Valve
Long Lasting Aluminum Construction
Quickly Installed
Portable - Light Weight
Keeps System Closed
Compatible with Surge Valves
Side Hooks, Center Tension, or Combination of Both
Uses The Waterman cast aluminum hydrant is designed for use with aluminum surface pipe and similar installations. It fits on top of Waterman Red Top or Sunshine Alfalfa Valves and most other brands of Alfalfa Type Valves, and allows opening of the valve for flow into a gated pipe or through outlet for directional flow.
Features Features include solid, long-lasting bronze operating stems on Center Tension (C.T.) models and solid aluminum threaded stems on Outside Clamp (O.C.) models. Hydrant bodies are available with "Pierce Type" quick coupler outlets cast or welded onto the body. Some sizes are available with double outlets. All hydrants have self aligning guides, an extra wide resilient bottom gasket, double O-ring seals, grease fitting for stem lubrication and an easy grip carry handle. The Center Tension (C.T.) type has a cast bronze lift nut. The Outside Clamp (O.C.) type utilizes stainless hooks (J-bolts) with a manganese bronze tension nut. Specify whether for use with Red Top (concave) or Sunshine (convex) style valve covers for Center Tension (C.T.) type.
…
- Fits any Brand "Alfalfa" Type Valve
- Long Lasting Aluminum Construction
- Quickly Installed
- Portable - Light Weight
- Keeps System Closed
- Compatible with Surge Valves
- Side Hooks, Center Tension, or Combination of Both
Uses
The Waterman cast aluminum hydrant is designed for use with aluminum surface pipe and similar installations. It fits on top of Waterman Red Top or Sunshine Alfalfa Valves and most other brands of Alfalfa Type Valves, and allows opening of the valve for flow into a gated pipe or through outlet for directional flow.
Features
Features include solid, long-lasting bronze operating stems on Center Tension (C.T.) models and solid aluminum threaded stems on Outside Clamp (O.C.) models. Hydrant bodies are available with "Pierce Type" quick coupler outlets cast or welded onto the body. Some sizes are available with double outlets. All hydrants have self aligning guides, an extra wide resilient bottom gasket, double O-ring seals, grease fitting for stem lubrication and an easy grip carry handle. The Center Tension (C.T.) type has a cast bronze lift nut. The Outside Clamp (O.C.) type utilizes stainless hooks (J-bolts) with a manganese bronze tension nut. Specify whether for use with Red Top (concave) or Sunshine (convex) style valve covers for Center Tension (C.T.) type.
…