Product Description
The AmericanDarling B62B5 hydrant incorporates more than 100 years of experience in design, manufacture and field experience. This means dependable and efficient operation when needed.
Introduced in 1962, the B62B5 hydrant is rated at 200 psig and seat tested at 400 psig. This hydrant meets or exceeds all requirements of AWWA C502 for dry barrel hydrants.
The B62B5 hydrant has all the features you expect from a high-quality fire hydrant. The all-bronze seat and bronze drain ring assure that the B62B5 hydrant is easily repaired by just one person. The epoxy primed and polyurethane top coat system on the external surfaces on the upper barrel of the AMERICAN B-62-B-5 fire hydrant provides a durable, high-gloss finish that, under normal conditions, should continue to look good for years without repainting.
The B-62-B has been manufactured for more than 48 years.
The B62B5 hydrant is listed by Underwriters Laboratories Inc. as meeting their standard UL 246, latest edition. The B-62-B-5 is FM Approved. Both Underwriters Laboratories Inc. and FM Global require that we consistently manufacture and test our hydrants in compliance with their stringent requirements. Our facilities are subject to periodic inspections to assure we are in compliance with their standards.
| American Cast Iron Pipe Company | |
|---|---|
| Product Category | Hydrants |
| Product Number | B-62-B-5 |
| Product Name | Fire Hydrant 5 1/4" American-Darling |