Walter Surface Technologies Ultra high Removal Grinding Wheels XCAVATOR™

Description
The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the industry, from tungsten carbide to quenched and tempered steel, the XCAVATOR demonstrated time and time again its capacity for ultra high removal. You will feel the bite of this wheel on every type of metal! Features Exceptional performance, highest productivity Fe-Free formulation (guaranteed not to contaminate stainless steel) Ultra High Removal Rate Applications Heavy grinding, weld removal, beveling Shaping
Datasheet
Description
The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the industry, from tungsten carbide to quenched and tempered steel, the XCAVATOR demonstrated time and time again its capacity for ultra high removal. You will feel the bite of this wheel on every type of metal! Features Exceptional performance, highest productivity Fe-Free formulation (guaranteed not to contaminate stainless steel) Ultra High Removal Rate Applications Heavy grinding, weld removal, beveling Shaping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Windsor, CT, USA
Ultra high Removal Grinding Wheels
XCAVATOR™
Ultra high Removal Grinding Wheels XCAVATOR™
The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the industry, from tungsten carbide to quenched and tempered steel, the XCAVATOR demonstrated time and time again its capacity for ultra high removal. You will feel the bite of this wheel on every type of metal! Features Exceptional performance, highest productivity Fe-Free formulation (guaranteed not to contaminate stainless steel) Ultra High Removal Rate Applications Heavy grinding, weld removal, beveling Shaping

The XCAVATOR has the highest removal rate of anym of Walter's grinding wheels and is compatible with all metals (steel, stainless, cast iron, hard alloyed steel, etc.). When the number one priority is high removal, XCAVATOR is the wheel of choice. Confronted with some of the toughest metals in the industry, from tungsten carbide to quenched and tempered steel, the XCAVATOR demonstrated time and time again its capacity for ultra high removal. You will feel the bite of this wheel on every type of metal!

Features

  • Exceptional performance, highest productivity
  • Fe-Free formulation (guaranteed not to contaminate stainless steel)
  • Ultra High Removal Rate

Applications

  • Heavy grinding, weld removal, beveling
  • Shaping
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number XCAVATOR™
Product Name Ultra high Removal Grinding Wheels
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252830962 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details
CBN Grinding Wheel Vitrified Bond for Centerless Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Cylindrical or Centerless; Compressor camshaft journal grinding Small diameter shaft grinding
View Details