Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-7075

Description
27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CASE
Datasheet
Description
27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-7075 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-7075
Straight Grinding Wheel 49-94-7075
27 TYPE R GRADE METAL CUT MATERIAL 7 INCH DIAMETER 1/8 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 8600 SPEED RATING 1/8 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 5 PER CASE
  • 27 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • 7 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 8600 SPEED RATING
  • 1/8 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • ZA24R STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 5 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-7075
Product Name Straight Grinding Wheel
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843224 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4515 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details