WINSYSTEMS, INC. Industrial Dual-Core Single Board Computer SBC35-CC405-3827

Description
Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Dual-Core Processor (Bay Trail) Atom E3827 Intel Gen7 Graphics and HD Audio Up to 2 independent displays VGA, LVDS, and DisplayPort Two 10/100/1000 Ethernet (Intel I210) Two serial ports (RS-232/422/485) Four USB ports (1x USB 3.0 and 3x USB 2.0) Bus Expansion Two MiniPCIe (one with mSATA) IO60 (SPI, I2C, PWM and UART) Bootable SATA, CFast, and mSATA Wide range +10 to +50V DC input Fanless -40° to +85°C operational temperature
Datasheet
Description
Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Dual-Core Processor (Bay Trail) Atom E3827 Intel Gen7 Graphics and HD Audio Up to 2 independent displays VGA, LVDS, and DisplayPort Two 10/100/1000 Ethernet (Intel I210) Two serial ports (RS-232/422/485) Four USB ports (1x USB 3.0 and 3x USB 2.0) Bus Expansion Two MiniPCIe (one with mSATA) IO60 (SPI, I2C, PWM and UART) Bootable SATA, CFast, and mSATA Wide range +10 to +50V DC input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Dual-Core Single Board Computer - SBC35-CC405-3827 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Industrial Dual-Core Single Board Computer
SBC35-CC405-3827
Industrial Dual-Core Single Board Computer SBC35-CC405-3827
Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel Dual-Core Processor (Bay Trail) Atom E3827 Intel Gen7 Graphics and HD Audio Up to 2 independent displays VGA, LVDS, and DisplayPort Two 10/100/1000 Ethernet (Intel I210) Two serial ports (RS-232/422/485) Four USB ports (1x USB 3.0 and 3x USB 2.0) Bus Expansion Two MiniPCIe (one with mSATA) IO60 (SPI, I2C, PWM and UART) Bootable SATA, CFast, and mSATA Wide range +10 to +50V DC input Fanless -40° to +85°C operational temperature

Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA.

Features

  • Intel Dual-Core Processor (Bay Trail) Atom E3827
  • Intel Gen7 Graphics and HD Audio
    • Up to 2 independent displays
    • VGA, LVDS, and DisplayPort
  • Two 10/100/1000 Ethernet (Intel I210)
  • Two serial ports (RS-232/422/485)
  • Four USB ports (1x USB 3.0 and 3x USB 2.0)
  • Bus Expansion
    • Two MiniPCIe (one with mSATA)
    • IO60 (SPI, I2C, PWM and UART)
  • Bootable SATA, CFast, and mSATA
  • Wide range +10 to +50V DC input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number SBC35-CC405-3827
Product Name Industrial Dual-Core Single Board Computer
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®
Computer Bus Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
CPU Speed 1750 MHz
Chipset Intel Chipset
Features RoHS; CompactFlash; Watchdog Timer; Real Clock Timer; Speaker Support; Surround Sound
Unlock Full Specs
to access all available technical data

Similar Products

6U TVME 5500–R Rugged Power PC based SBC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC7455 PowerPC®
Computer Bus PCI; PMC Bus
CPU Speed 1000 MHz
View Details
EPIC Industrial Intel®Quad Core Single Board Computer - EPX-C414-3845 - WINSYSTEMS, INC.
Specs
Processor / CPU Quad-Core Intel® Xeon®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1910 MHz
View Details