WINSYSTEMS, INC. Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer SBC35-C398S-1-0

Description
WinSystems’ SBC35-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet
Description
WinSystems’ SBC35-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer - SBC35-C398S-1-0 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer
SBC35-C398S-1-0
Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer SBC35-C398S-1-0
WinSystems’ SBC35-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz 1GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature

WinSystems’ SBC35-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.

Features

  • Freescale® i.MX 6S Industrial ARM CPU @ 800 MHz
  • 1GB of Soldered DDR3 RAM
  • High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
  • Multiple Video Interfaces: HDMI 1.4 and Two LVDS
  • Gigabit Ethernet with IEEE-1588™
  • Two USB 2.0 ports and one USB On-The-Go Port
  • 24 lines GPIO tolerant up to 30 VDC
  • SD/SDIO and MicroSD sockets
  • IO60 expansion
  • Wide range DC or Power over Ethernet (PoE) PD Power Input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number SBC35-C398S-1-0
Product Name Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer
Processor / CPU NXP Freescale® i.MX 6S Single Core
Computer Bus IO60
CPU Speed 800 MHz
Chipset NXP
Features RoHS; Watchdog Timer; Real Clock Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ASMB-785G4-00A1E-ND - DigiKey
Specs
CPU Speed 3700 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
PC/104 Vortex86DX3® Single Board Computer - PCM-C418 Series - WINSYSTEMS, INC.
Specs
Processor / CPU DMP Vortex86DX3® Dual Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1000 MHz
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details