Artesyn Embedded Power Freescale MPC7457 VME Single Board Computer MVME5500

Description
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC sites on a dedicated 33 MHz PCI bus segment so that both PMC sites are capable of 66 MHz operation. The MVME5500 also offers a Gigabit Ethernet interface, a 10/100BaseTX Ethernet interface and two serial ports. All of this adds up to a set of well-balanced, high-performance subsystems for unparalleled performance. The MVME5500 series is designed to meet the needs of OEMs including those in defense and aerospace, industrial automation and transportation. Customers looking for a technology refresh for their application while maintaining backward compatibility with their existing VMEbus infrastructure can upgrade to the MVME5500 series and take advantage of the enhanced performance features.
Datasheet
Description
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC sites on a dedicated 33 MHz PCI bus segment so that both PMC sites are capable of 66 MHz operation. The MVME5500 also offers a Gigabit Ethernet interface, a 10/100BaseTX Ethernet interface and two serial ports. All of this adds up to a set of well-balanced, high-performance subsystems for unparalleled performance. The MVME5500 series is designed to meet the needs of OEMs including those in defense and aerospace, industrial automation and transportation. Customers looking for a technology refresh for their application while maintaining backward compatibility with their existing VMEbus infrastructure can upgrade to the MVME5500 series and take advantage of the enhanced performance features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freescale MPC7457 VME Single Board Computer - MVME5500 - Artesyn Embedded Power
Tempe, AZ, USA
Freescale MPC7457 VME Single Board Computer
MVME5500
Freescale MPC7457 VME Single Board Computer MVME5500
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC sites on a dedicated 33 MHz PCI bus segment so that both PMC sites are capable of 66 MHz operation. The MVME5500 also offers a Gigabit Ethernet interface, a 10/100BaseTX Ethernet interface and two serial ports. All of this adds up to a set of well-balanced, high-performance subsystems for unparalleled performance. The MVME5500 series is designed to meet the needs of OEMs including those in defense and aerospace, industrial automation and transportation. Customers looking for a technology refresh for their application while maintaining backward compatibility with their existing VMEbus infrastructure can upgrade to the MVME5500 series and take advantage of the enhanced performance features.

The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems.

The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high speed processor.

To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the PMC sites on a dedicated 33 MHz PCI bus segment so that both PMC sites are capable of 66 MHz operation.

The MVME5500 also offers a Gigabit Ethernet interface, a 10/100BaseTX Ethernet interface and two serial ports. All of this adds up to a set of well-balanced, high-performance subsystems for unparalleled performance.

The MVME5500 series is designed to meet the needs of OEMs including those in defense and aerospace, industrial automation and transportation. Customers looking for a technology refresh for their application while maintaining backward compatibility with their existing VMEbus infrastructure can upgrade to the MVME5500 series and take advantage of the enhanced performance features.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Single Board Computers (SBC)
Product Number MVME5500
Product Name Freescale MPC7457 VME Single Board Computer
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1000 MHz
Features Watchdog Timer
Main Memory 512 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-278Q-EAB1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 96000 MB
Ports USB
View Details
Thin Mini-ITX Single Board Computer - conga-IC370 - congatec
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 2000 to 4400 MHz
View Details
VME Board with Freescale MPC8540 System-on-chip Processor - MVME3100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC8540 PowerQUICC III – PowerPC e500 core
Computer Bus PCI; PCI-X; PMC Bus; USB; VME Bus
CPU Speed 833 MHz
View Details