Artesyn Embedded Power Freescale QorIQ P2010/P2020 VME64X Single Board Computer MVME2500

Description
The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or dual-core frequencies up to 1.2 GHz at less than 8W. This is a perfect migration path for our PowerQUICC processor boards (MVME3100 and MVME4100), as well as our G4 processor boards (MVME5100 and MVME5110). On-board memory includes up to 2GB DDR3 memory and 512KB non-volatile magneto resistive random access memory. MRAM is high speed non-volatile RAM with unlimited read/write access that protects data in the event of a power loss and does not require periodic refresh. MRAM is ideal for critical non-volatile data storage, data logs, dynamic program updates, and dynamic security. In addition the MVME2502 variant has 8GB soldered eMMC solid state memory for additional rugged, non-volatile storage. Connectivity includes Gigabit Ethernet, USB 2.0, serial ports, SATA port and either one or two PMC/XMC site with the MVME2500 and MVME2502 respectively. A hard drive mounting kit is available for Serial ATA or solid state hard drives. The extended temperature models feature an operating temperature range of -40°C to +71°C - a significant increase over the standard models' 0°C to +55°C range. Acceptable storage temperatures have also been increased, safely accommodating environments from -50°C to +100°C. The rugged variants are capable of operating under up to 5G of vibration (15 to 2000 Hz) and can withstand an 11 millisecond shock of up to 30G. Conformal coating is also available. The MVME2500 series is ideal for automation, medical, and military applications such as railway control, semiconductor processing, test and measurement, image processing, and radar/sonar.
Datasheet
Description
The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or dual-core frequencies up to 1.2 GHz at less than 8W. This is a perfect migration path for our PowerQUICC processor boards (MVME3100 and MVME4100), as well as our G4 processor boards (MVME5100 and MVME5110). On-board memory includes up to 2GB DDR3 memory and 512KB non-volatile magneto resistive random access memory. MRAM is high speed non-volatile RAM with unlimited read/write access that protects data in the event of a power loss and does not require periodic refresh. MRAM is ideal for critical non-volatile data storage, data logs, dynamic program updates, and dynamic security. In addition the MVME2502 variant has 8GB soldered eMMC solid state memory for additional rugged, non-volatile storage. Connectivity includes Gigabit Ethernet, USB 2.0, serial ports, SATA port and either one or two PMC/XMC site with the MVME2500 and MVME2502 respectively. A hard drive mounting kit is available for Serial ATA or solid state hard drives. The extended temperature models feature an operating temperature range of -40°C to +71°C - a significant increase over the standard models' 0°C to +55°C range. Acceptable storage temperatures have also been increased, safely accommodating environments from -50°C to +100°C. The rugged variants are capable of operating under up to 5G of vibration (15 to 2000 Hz) and can withstand an 11 millisecond shock of up to 30G. Conformal coating is also available. The MVME2500 series is ideal for automation, medical, and military applications such as railway control, semiconductor processing, test and measurement, image processing, and radar/sonar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Tempe, AZ, USA
Freescale QorIQ P2010/P2020 VME64X Single Board Computer
MVME2500
Freescale QorIQ P2010/P2020 VME64X Single Board Computer MVME2500
The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or dual-core frequencies up to 1.2 GHz at less than 8W. This is a perfect migration path for our PowerQUICC processor boards (MVME3100 and MVME4100), as well as our G4 processor boards (MVME5100 and MVME5110). On-board memory includes up to 2GB DDR3 memory and 512KB non-volatile magneto resistive random access memory. MRAM is high speed non-volatile RAM with unlimited read/write access that protects data in the event of a power loss and does not require periodic refresh. MRAM is ideal for critical non-volatile data storage, data logs, dynamic program updates, and dynamic security. In addition the MVME2502 variant has 8GB soldered eMMC solid state memory for additional rugged, non-volatile storage. Connectivity includes Gigabit Ethernet, USB 2.0, serial ports, SATA port and either one or two PMC/XMC site with the MVME2500 and MVME2502 respectively. A hard drive mounting kit is available for Serial ATA or solid state hard drives. The extended temperature models feature an operating temperature range of -40°C to +71°C - a significant increase over the standard models' 0°C to +55°C range. Acceptable storage temperatures have also been increased, safely accommodating environments from -50°C to +100°C. The rugged variants are capable of operating under up to 5G of vibration (15 to 2000 Hz) and can withstand an 11 millisecond shock of up to 30G. Conformal coating is also available. The MVME2500 series is ideal for automation, medical, and military applications such as railway control, semiconductor processing, test and measurement, image processing, and radar/sonar.

The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or dual-core frequencies up to 1.2 GHz at less than 8W. This is a perfect migration path for our PowerQUICC processor boards (MVME3100 and MVME4100), as well as our G4 processor boards (MVME5100 and MVME5110).

On-board memory includes up to 2GB DDR3 memory and 512KB non-volatile magneto resistive random access memory. MRAM is high speed non-volatile RAM with unlimited read/write access that protects data in the event of a power loss and does not require periodic refresh. MRAM is ideal for critical non-volatile data storage, data logs, dynamic program updates, and dynamic security. In addition the MVME2502 variant has 8GB soldered eMMC solid state memory for additional rugged, non-volatile storage. Connectivity includes Gigabit Ethernet, USB 2.0, serial ports, SATA port and either one or two PMC/XMC site with the MVME2500 and MVME2502 respectively. A hard drive mounting kit is available for Serial ATA or solid state hard drives.

The extended temperature models feature an operating temperature range of -40°C to +71°C - a significant increase over the standard models' 0°C to +55°C range. Acceptable storage temperatures have also been increased, safely accommodating environments from -50°C to +100°C. The rugged variants are capable of operating under up to 5G of vibration (15 to 2000 Hz) and can withstand an 11 millisecond shock of up to 30G. Conformal coating is also available. The MVME2500 series is ideal for automation, medical, and military applications such as railway control, semiconductor processing, test and measurement, image processing, and radar/sonar.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Single Board Computers (SBC)
Product Number MVME2500
Product Name Freescale QorIQ P2010/P2020 VME64X Single Board Computer
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
Features Watchdog Timer
Main Memory 2000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-587G2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
Pico-ITX SBC - conga-PA7 - congatec
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel Pentium J6426
Computer Bus PCIe; USB
CPU Speed 1200 to 2000 MHz
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details