WINSYSTEMS, INC. PC/104 Vortex86DX3® Single Board Computer PCM-C418 Series

Description
WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features DMP® Vortex86DX3® Processor (Dual core) 2 GB DDR3-LV System RAM (Soldered) 1 MB battery-backed SRAM Four USB 2.0 ports Four serial ports (RS-232/422/485) Two Ethernet ports 24 Bidirectional GPIO with event sense CompactFlash socket Analog VGA Display Output Fanless: -40°C to +85°C operation
Datasheet
Description
WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features DMP® Vortex86DX3® Processor (Dual core) 2 GB DDR3-LV System RAM (Soldered) 1 MB battery-backed SRAM Four USB 2.0 ports Four serial ports (RS-232/422/485) Two Ethernet ports 24 Bidirectional GPIO with event sense CompactFlash socket Analog VGA Display Output Fanless: -40°C to +85°C operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Vortex86DX3® Single Board Computer - PCM-C418 Series - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 Vortex86DX3® Single Board Computer
PCM-C418 Series
PC/104 Vortex86DX3® Single Board Computer PCM-C418 Series
WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features DMP® Vortex86DX3® Processor (Dual core) 2 GB DDR3-LV System RAM (Soldered) 1 MB battery-backed SRAM Four USB 2.0 ports Four serial ports (RS-232/422/485) Two Ethernet ports 24 Bidirectional GPIO with event sense CompactFlash socket Analog VGA Display Output Fanless: -40°C to +85°C operation

WinSystems’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM&P® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets.

Features

  • DMP® Vortex86DX3® Processor (Dual core)
  • 2 GB DDR3-LV System RAM (Soldered)
  • 1 MB battery-backed SRAM
  • Four USB 2.0 ports
  • Four serial ports (RS-232/422/485)
  • Two Ethernet ports
  • 24 Bidirectional GPIO with event sense
  • CompactFlash socket
  • Analog VGA Display Output
  • Fanless: -40°C to +85°C operation
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number PCM-C418 Series
Product Name PC/104 Vortex86DX3® Single Board Computer
Processor / CPU DMP Vortex86DX3® Dual Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1000 MHz
Chipset DMP
Features RoHS; CompactFlash; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

PC/104 OneBank™ Intel® E3900 Single Board Computer - PX1-C415 Series - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® (optional feature)
Computer Bus PCIe; PC/104 (PC/104-Plus, EBX, ETX); M.2 Expansion Socket
CPU Speed 1800 to 2000 MHz
View Details
Freescale MPC7457 VME Single Board Computer - MVME5500 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1000 MHz
View Details