WINSYSTEMS, INC. PC/104 - 8 Analog Outputs and 48 Digital I/O PCM-MIO-G-DA-1

Description
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels Channels can be updated and cleared individually or simultaneously 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs -40 to +85°C operation Custom configurations available in OEM quantities
Datasheet
Description
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels Channels can be updated and cleared individually or simultaneously 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs -40 to +85°C operation Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 - 8 Analog Outputs and 48 Digital I/O
PCM-MIO-G-DA-1
PC/104 - 8 Analog Outputs and 48 Digital I/O PCM-MIO-G-DA-1
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V 8 independently programmable channels Channels can be updated and cleared individually or simultaneously 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs -40 to +85°C operation Custom configurations available in OEM quantities

PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O

Features

  • 12-bit Digital-to-Analog (DAC) converters
    • Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V
    • 8 independently programmable channels
    • Channels can be updated and cleared individually or simultaneously
  • 48 lines of Digital I/O (GPIO)
    • Each individually programmable for Input, Output or Output with Readback
    • 24 lines support event sense interrupts
    • 12 mA sink current on outputs
  • -40 to +85°C operation
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category PC/104 Modules
Product Number PCM-MIO-G-DA-1
Product Name PC/104 - 8 Analog Outputs and 48 Digital I/O
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

PCI-104 8-port RS-232 Serial Communication Board - 104I-COM232-2 - ACCES I/O Products, Inc.
Specs
Technology PC/104
Number of Channels 8 to ?
Other Products Serial
View Details
 - PCM-3640 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Other Products Serial
View Details