Aaeon Systems Inc. PC/104 CPU Module With DM&P Vortex86SX/ ortex86DX SoC Processors PFM-535S

Description
The PFM-535S is equipped with the Intel 82551ER chipset to support two 10/100Base-TX RJ-45 connectors. With dual Ethernet support, four USB2.0 ports, four COM ports, one parallel port as well as one EIDE and one CompactFlash socket for storage, the PFM-535S meets system communication needs of many embedded applications. In addition, the module has a PC/104+ expansion interface that will allow it to use PC/104+, PC/104 or PCI-104 peripherals. Video support is handled by the LynxEM4+ SM1712GF4 chipset in order to achieve simultaneous and dual view CRT/LCD with up to 1280 x 1024 @ 85Hz colors for CRT and 1024 x 768 @ 24bpp colors for LCD display. Due to the inclusion of this chipset, the PFM-535S supports TTL panels, up to 24-bit. "The DM&P Vortex86SX SoC processor is more cost effective solution compared to other similar processors that are embedded in PC/104 CPU modules in the market. PFM-535S achieves a good balance of performance and cost since it not only possesses versatile functions, but also has a competitive price for a limited budget," said Tony Huang, Product Manager of AAEON's Embedded Computing Division. Applications Military Panel Operator Terminal Transportation Aviation Features Onboard DM&P® Vortex86SX®/Vortex86 DX® SoC Processors Onboard DDR2 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT & Up To 24-bit TTL LCD EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4, Parallel x 1 (Optional) PC/104+ Expansion +5V Only Operation, AT Power Type
Description
The PFM-535S is equipped with the Intel 82551ER chipset to support two 10/100Base-TX RJ-45 connectors. With dual Ethernet support, four USB2.0 ports, four COM ports, one parallel port as well as one EIDE and one CompactFlash socket for storage, the PFM-535S meets system communication needs of many embedded applications. In addition, the module has a PC/104+ expansion interface that will allow it to use PC/104+, PC/104 or PCI-104 peripherals. Video support is handled by the LynxEM4+ SM1712GF4 chipset in order to achieve simultaneous and dual view CRT/LCD with up to 1280 x 1024 @ 85Hz colors for CRT and 1024 x 768 @ 24bpp colors for LCD display. Due to the inclusion of this chipset, the PFM-535S supports TTL panels, up to 24-bit. "The DM&P Vortex86SX SoC processor is more cost effective solution compared to other similar processors that are embedded in PC/104 CPU modules in the market. PFM-535S achieves a good balance of performance and cost since it not only possesses versatile functions, but also has a competitive price for a limited budget," said Tony Huang, Product Manager of AAEON's Embedded Computing Division. Applications Military Panel Operator Terminal Transportation Aviation Features Onboard DM&P® Vortex86SX®/Vortex86 DX® SoC Processors Onboard DDR2 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT & Up To 24-bit TTL LCD EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4, Parallel x 1 (Optional) PC/104+ Expansion +5V Only Operation, AT Power Type

Suppliers

Company
Product
Description
Supplier Links
PC/104 CPU Module With DM&P Vortex86SX/ ortex86DX SoC Processors - PFM-535S - Aaeon Systems Inc.
Brea, CA, USA
PC/104 CPU Module With DM&P Vortex86SX/ ortex86DX SoC Processors
PFM-535S
PC/104 CPU Module With DM&P Vortex86SX/ ortex86DX SoC Processors PFM-535S
The PFM-535S is equipped with the Intel 82551ER chipset to support two 10/100Base-TX RJ-45 connectors. With dual Ethernet support, four USB2.0 ports, four COM ports, one parallel port as well as one EIDE and one CompactFlash socket for storage, the PFM-535S meets system communication needs of many embedded applications. In addition, the module has a PC/104+ expansion interface that will allow it to use PC/104+, PC/104 or PCI-104 peripherals. Video support is handled by the LynxEM4+ SM1712GF4 chipset in order to achieve simultaneous and dual view CRT/LCD with up to 1280 x 1024 @ 85Hz colors for CRT and 1024 x 768 @ 24bpp colors for LCD display. Due to the inclusion of this chipset, the PFM-535S supports TTL panels, up to 24-bit. "The DM&P Vortex86SX SoC processor is more cost effective solution compared to other similar processors that are embedded in PC/104 CPU modules in the market. PFM-535S achieves a good balance of performance and cost since it not only possesses versatile functions, but also has a competitive price for a limited budget," said Tony Huang, Product Manager of AAEON's Embedded Computing Division. Applications Military Panel Operator Terminal Transportation Aviation Features Onboard DM&P® Vortex86SX®/Vortex86 DX® SoC Processors Onboard DDR2 Memory 256 MB 10/100Base-TX Ethernet x 2 CRT & Up To 24-bit TTL LCD EIDE x 1, CompactFlash™ x 1 USB2.0 x 4, COM x 4, Parallel x 1 (Optional) PC/104+ Expansion +5V Only Operation, AT Power Type

The PFM-535S is equipped with the Intel 82551ER chipset to support two 10/100Base-TX RJ-45 connectors. With dual Ethernet support, four USB2.0 ports, four COM ports, one parallel port as well as one EIDE and one CompactFlash socket for storage, the PFM-535S meets system communication needs of many embedded applications. In addition, the module has a PC/104+ expansion interface that will allow it to use PC/104+, PC/104 or PCI-104 peripherals. Video support is handled by the LynxEM4+ SM1712GF4 chipset in order to achieve simultaneous and dual view CRT/LCD with up to 1280 x 1024 @ 85Hz colors for CRT and 1024 x 768 @ 24bpp colors for LCD display. Due to the inclusion of this chipset, the PFM-535S supports TTL panels, up to 24-bit.

"The DM&P Vortex86SX SoC processor is more cost effective solution compared to other similar processors that are embedded in PC/104 CPU modules in the market. PFM-535S achieves a good balance of performance and cost since it not only possesses versatile functions, but also has a competitive price for a limited budget," said Tony Huang, Product Manager of AAEON's Embedded Computing Division.

Applications

  • Military
  • Panel
  • Operator Terminal
  • Transportation
  • Aviation

Features

  • Onboard DM&P® Vortex86SX®/Vortex86DX® SoC Processors
  • Onboard DDR2 Memory 256 MB
  • 10/100Base-TX Ethernet x 2
  • CRT & Up To 24-bit TTL LCD
  • EIDE x 1, CompactFlash™ x 1
  • USB2.0 x 4, COM x 4, Parallel x 1 (Optional)
  • PC/104+ Expansion
  • +5V Only Operation, AT Power Type
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category PC/104 Modules
Product Number PFM-535S
Product Name PC/104 CPU Module With DM&P Vortex86SX/ ortex86DX SoC Processors
Other Products CPU
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology PC/104
Other Products Power Supply
View Details
PC/104 Ethernet LAN Card - PC104-ELC-2 - Radicom Research, Inc.
Specs
Technology PC/104
Other Products Wireless Communication Module
View Details
Cheetah - EPM-32e - VersaLogic Corporation
VersaLogic Corporation
Specs
Technology PC/104; PC/104 Plus
Other Products CPU
View Details