128-ch Isolated Digital I/O Universal PCI Card
64-ch isolated digital output and 64-ch isolated digital input
Interrupt handling capability for each channel.
Digital Filter function.
Wide output range (5 ~ 40 VDC); input range (5 ~ 25 VDC)
High-sink current for isolated output channels (200mA max./Channel)
High ESD protection (2,000 VDC).
Current protection for each port
High-voltage isolation on output channels (2,500 VDC)
Output status read-back
Watchdog timer
128-ch Isolated Digital I/O Universal PCI Card
- 64-ch isolated digital output and 64-ch isolated digital input
- Interrupt handling capability for each channel.
- Digital Filter function.
- Wide output range (5 ~ 40 VDC); input range (5 ~ 25 VDC)
- High-sink current for isolated output channels (200mA max./Channel)
- High ESD protection (2,000 VDC).
- Current protection for each port
- High-voltage isolation on output channels (2,500 VDC)
- Output status read-back
- Watchdog timer