WINSYSTEMS, INC. PC/104 OneBank™ Intel® E3900 Single Board Computer PX1-C415 Series

Description
WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features Intel Apollo Lake-I E3900 Processor (Dual or Quad core) Up to 8 GB DDR3-LV System RAM -40°C to +85°C Operating Temperature Range PC/104 Small Form Factor with PCIe/104™ OneBank™ Multiple Displays Supported Compatible with Linux, Windows 10 Enterprise, Windows 10 IoT Core, and other x86 operating systems Secure and Trusted Data ECC RAM Intel Security Engine Cryptographic acceleration Connectivity and I/O for Embedded Systems USB Type C 3.0 and 8x USB 2.0 24 GPIO with event sense Four Serial Ports Expansion Options PCIe/104™ OneBank™ M.2 Expansion Socket
Datasheet
Description
WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features Intel Apollo Lake-I E3900 Processor (Dual or Quad core) Up to 8 GB DDR3-LV System RAM -40°C to +85°C Operating Temperature Range PC/104 Small Form Factor with PCIe/104™ OneBank™ Multiple Displays Supported Compatible with Linux, Windows 10 Enterprise, Windows 10 IoT Core, and other x86 operating systems Secure and Trusted Data ECC RAM Intel Security Engine Cryptographic acceleration Connectivity and I/O for Embedded Systems USB Type C 3.0 and 8x USB 2.0 24 GPIO with event sense Four Serial Ports Expansion Options PCIe/104™ OneBank™ M.2 Expansion Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 OneBank™ Intel® E3900 Single Board Computer - PX1-C415 Series - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 OneBank™ Intel® E3900 Single Board Computer
PX1-C415 Series
PC/104 OneBank™ Intel® E3900 Single Board Computer PX1-C415 Series
WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Features Intel Apollo Lake-I E3900 Processor (Dual or Quad core) Up to 8 GB DDR3-LV System RAM -40°C to +85°C Operating Temperature Range PC/104 Small Form Factor with PCIe/104™ OneBank™ Multiple Displays Supported Compatible with Linux, Windows 10 Enterprise, Windows 10 IoT Core, and other x86 operating systems Secure and Trusted Data ECC RAM Intel Security Engine Cryptographic acceleration Connectivity and I/O for Embedded Systems USB Type C 3.0 and 8x USB 2.0 24 GPIO with event sense Four Serial Ports Expansion Options PCIe/104™ OneBank™ M.2 Expansion Socket

WinSystems’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104™ OneBank™ expansion featuring the latest generation Intel® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets.

Features

  • Intel Apollo Lake-I E3900 Processor (Dual or Quad core)
  • Up to 8 GB DDR3-LV System RAM
  • -40°C to +85°C Operating Temperature Range
  • PC/104 Small Form Factor with PCIe/104™ OneBank™
  • Multiple Displays Supported
  • Compatible with Linux, Windows 10 Enterprise, Windows 10 IoT Core, and other x86 operating systems
  • Secure and Trusted Data
    • ECC RAM
    • Intel Security Engine
    • Cryptographic acceleration
  • Connectivity and I/O for Embedded Systems
    • USB Type C 3.0 and 8x USB 2.0
    • 24 GPIO with event sense
    • Four Serial Ports
  • Expansion Options
    • PCIe/104™ OneBank™
    • M.2 Expansion Socket
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number PX1-C415 Series
Product Name PC/104 OneBank™ Intel® E3900 Single Board Computer
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® (optional feature)
Computer Bus PCIe; PC/104 (PC/104-Plus, EBX, ETX); M.2 Expansion Socket
CPU Speed 1800 to 2000 MHz
Chipset Intel Chipset
Features RoHS; CompactFlash; Real Clock Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

6U VME SBC - Model IC-PPC-VMEb - ELMA Electronic Inc.
Specs
Processor / CPU One or Two QorIQ T2081
Computer Bus VME Bus
CPU Speed 1000 to 1800 MHz
View Details
Fanless E3800 PC/104 Dual Core Single Board Computer - PPM-C407-3825 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1330 MHz
View Details