WINSYSTEMS, INC. EPIC Industrial Intel®Quad Core Single Board Computer EPX-C414-3845

Description
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast Socket
Description
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast Socket
Datasheet
Datasheet Summary
Powered by GS/AI

The EPX-C414-3845 is an EPIC form factor single board computer featuring the Intel® Atom,Ñ¢ E3845 quad-core processor, operating at 1.91 GHz. It supports up to 8 GB of DDR3-LV system memory and includes a variety of storage options such as mSATA, CFast, and SATA interfaces. Designed for rugged environments, it operates within a temperature range of -40°C to +85°C and has been tested for shock and vibration. This board provides extensive connectivity options, including dual Gigabit Ethernet ports, eight USB 2.0 ports, four serial ports, and 48 GPIO lines. It supports dual simultaneous displays through its DisplayPort, LVDS, and VGA interfaces, enabling full-HD and 3D graphics acceleration via the Intel Low Power Gen7 Graphics Engine. The EPX-C414-3845 is compatible with various operating systems, including Linux and Windows 10, making it suitable for industrial IoT applications and embedded systems in sectors such as industrial control, transportation, and energy.

Datasheet Summary
Powered by GS/AI

The EPX-C414-3845 is an EPIC form factor single board computer featuring the Intel® Atom,Ñ¢ E3845 quad-core processor, operating at 1.91 GHz. It supports up to 8 GB of DDR3-LV system memory and includes a variety of storage options such as mSATA, CFast, and SATA interfaces. Designed for rugged environments, it operates within a temperature range of -40°C to +85°C and has been tested for shock and vibration. This board provides extensive connectivity options, including dual Gigabit Ethernet ports, eight USB 2.0 ports, four serial ports, and 48 GPIO lines. It supports dual simultaneous displays through its DisplayPort, LVDS, and VGA interfaces, enabling full-HD and 3D graphics acceleration via the Intel Low Power Gen7 Graphics Engine. The EPX-C414-3845 is compatible with various operating systems, including Linux and Windows 10, making it suitable for industrial IoT applications and embedded systems in sectors such as industrial control, transportation, and energy.

Suppliers

Company
Product
Description
Supplier Links
EPIC Industrial Intel®Quad Core Single Board Computer - EPX-C414-3845 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
EPIC Industrial Intel®Quad Core Single Board Computer
EPX-C414-3845
EPIC Industrial Intel®Quad Core Single Board Computer EPX-C414-3845
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast Socket

WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications.

Features

  • Intel® Bay Trail E3845/E3825 Processor
  • Intel Graphics Engine
  • EPIC Single Board Computer (SBC)
  • PC/104 and PC/104-Plus Expansion Buses
  • -40°C to +85°C Operational Temperature
  • 8 USB 2.0 Ports
  • 4 Serial Ports (RS-232/422/485)
  • Two 10/100/1000 Mbps Ethernet Ports
  • 48 Bidirectional GPIO
  • Hi-Definition Audio
  • 2 MiniPCIe Sockets, 1 MSATA
  • Onboard CFast Socket
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number EPX-C414-3845
Product Name EPIC Industrial Intel®Quad Core Single Board Computer
Processor / CPU Quad-Core Intel® Xeon®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1910 MHz
Chipset Intel Chipset
Features RoHS; Watchdog Timer; Printer Support; Surround Sound
Unlock Full Specs
to access all available technical data

Similar Products

PC/104 OneBank™ Intel® E3900 Single Board Computer - PX1-C415 Series - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® (optional feature)
Computer Bus PCIe; PC/104 (PC/104-Plus, EBX, ETX); M.2 Expansion Socket
CPU Speed 1800 to 2000 MHz
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Processor / CPU 800 MHz Freescale P2010 Single-core Processor, 1.2 GHz Freescale P2020 Dual-core Processo
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 800 to 1200 MHz
View Details