WINSYSTEMS, INC. EPIC Industrial Intel® Dual Core Single Board Computer EPX-C414-3825

Description
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast Socket
Datasheet
Description
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC Industrial Intel® Dual Core Single Board Computer - EPX-C414-3825 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
EPIC Industrial Intel® Dual Core Single Board Computer
EPX-C414-3825
EPIC Industrial Intel® Dual Core Single Board Computer EPX-C414-3825
WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features Intel® Bay Trail E3845/E3825 Processor Intel Graphics Engine EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast Socket

WinSystems’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel®’s Bay Trail E3845 or E3825 processor. It’s rugged design and extended operational temperature makes it a great fit for industrial applications.

Features

  • Intel® Bay Trail E3845/E3825 Processor
  • Intel Graphics Engine
  • EPIC Single Board Computer (SBC)
  • PC/104 and PC/104-Plus Expansion Buses
  • -40°C to +85°C Operational Temperature
  • 8 USB 2.0 Ports
  • 4 Serial Ports (RS-232/422/485)
  • Two 10/100/1000 Mbps Ethernet Ports
  • 48 Bidirectional GPIO
  • Hi-Definition Audio
  • 2 MiniPCIe Sockets, 1 MSATA
  • Onboard CFast Socket
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number EPX-C414-3825
Product Name EPIC Industrial Intel® Dual Core Single Board Computer
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1330 MHz
Chipset Intel Chipset
Features RoHS; Watchdog Timer; Printer Support; Surround Sound
Unlock Full Specs
to access all available technical data

Similar Products

TP B1x/3sd - 4th Generation Intel® Core™ Processor 3U Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU 4th Generation Intel Core™
Main Memory 16000 MB
Ports Serial Interface; USB
View Details
Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer - SBC35-C398S-1-0 - WINSYSTEMS, INC.
Specs
Processor / CPU NXP Freescale® i.MX 6S Single Core
Computer Bus IO60
CPU Speed 800 MHz
View Details