WINSYSTEMS, INC. Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer SBC35-C398DL-2-0

Description
WinSystems’ SBC35-C398DL dual-core single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet
Description
WinSystems’ SBC35-C398DL dual-core single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer - SBC35-C398DL-2-0 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer
SBC35-C398DL-2-0
Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer SBC35-C398DL-2-0
WinSystems’ SBC35-C398DL dual-core single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage. Features Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz 2GB of Soldered DDR3 RAM High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature

WinSystems’ SBC35-C398DL dual-core single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.

Features

  • Dual-core Freescale® i.MX 6DL Cortex A9 Industrial ARM CPU @ 800 MHz
  • 2GB of Soldered DDR3 RAM
  • High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
  • Multiple Video Interfaces: HDMI 1.4 and Two LVDS
  • Gigabit Ethernet with IEEE-1588™
  • Six USB 2.0 ports and one USB On-The-Go Port
  • Two CAN Bus ports, One High Speed Serial port
  • 24 lines GPIO tolerant up to 30 VDC
  • SD/SDIO and MicroSD sockets
  • MiniPCIe and IO60 expansion
  • Wide range DC or Power over Ethernet (PoE) PD Power Input
  • Fanless -40° to +85°C operational temperature
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number SBC35-C398DL-2-0
Product Name Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer
Processor / CPU NXP Freescale® i.MX 6DL Dual Core
Computer Bus Mini PCIe and IO60
CPU Speed 800 MHz
Chipset NXP
Features RoHS; Watchdog Timer; Real Clock Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-2120L-S6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
View Details
Intel Celeron M/Pentium M PC/104 & PC/104 Plus CPU Module - CEX-i8523 - Computer Express L.L.C.
Specs
Processor / CPU Intel Celeron
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); USB
Chipset Intel Chipset
View Details
Trenton Systems, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus ISA/EISA; PCI
CPU Speed 733 MHz
View Details