Artesyn Embedded Power Freescale 8548E Processor VME Single Board Computer MVME4100

Description
The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100, with the Freescale MPC8548E system-on-chip (SoC) processor, provides a high-performance, cost-effective continuation for currently deployed VME infrastructure. The Freescale e500 core, coupled with the current operating systems, allows for double precision floating point operations. In addition, the processor-enabled supplementary encryption engine can be leveraged to address new opportunities meeting the ever-growing demands for network privacy and data security. The MVME4100 memory and storage options raise the bar in the embedded computing market. 2GB of DDR2 RAM is provided in SO-DIMM format. Innovative MRAM is included for truly non-volatile memory. Also included are 4GB of NAND flash, which can take the place of some rotating media or removable flash, while offering improved performance and life cycle. High speed 2eSST protocol and extensive I/O - four Gigabit Ethernet ports, five serial ports, USB and PMC/XMC sites - round out the MVME4100 to provide maximum performance and flexibility. Extended temperature (-40 °C to +71 °C) variants support a wide range of operating and storage temperatures in addition to increased tolerances for shock. This enables the boards to operate in harsh environments while maintaining structural and operational integrity.
Datasheet
Description
The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100, with the Freescale MPC8548E system-on-chip (SoC) processor, provides a high-performance, cost-effective continuation for currently deployed VME infrastructure. The Freescale e500 core, coupled with the current operating systems, allows for double precision floating point operations. In addition, the processor-enabled supplementary encryption engine can be leveraged to address new opportunities meeting the ever-growing demands for network privacy and data security. The MVME4100 memory and storage options raise the bar in the embedded computing market. 2GB of DDR2 RAM is provided in SO-DIMM format. Innovative MRAM is included for truly non-volatile memory. Also included are 4GB of NAND flash, which can take the place of some rotating media or removable flash, while offering improved performance and life cycle. High speed 2eSST protocol and extensive I/O - four Gigabit Ethernet ports, five serial ports, USB and PMC/XMC sites - round out the MVME4100 to provide maximum performance and flexibility. Extended temperature (-40 °C to +71 °C) variants support a wide range of operating and storage temperatures in addition to increased tolerances for shock. This enables the boards to operate in harsh environments while maintaining structural and operational integrity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Tempe, AZ, USA
Freescale 8548E Processor VME Single Board Computer
MVME4100
Freescale 8548E Processor VME Single Board Computer MVME4100
The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100, with the Freescale MPC8548E system-on-chip (SoC) processor, provides a high-performance, cost-effective continuation for currently deployed VME infrastructure. The Freescale e500 core, coupled with the current operating systems, allows for double precision floating point operations. In addition, the processor-enabled supplementary encryption engine can be leveraged to address new opportunities meeting the ever-growing demands for network privacy and data security. The MVME4100 memory and storage options raise the bar in the embedded computing market. 2GB of DDR2 RAM is provided in SO-DIMM format. Innovative MRAM is included for truly non-volatile memory. Also included are 4GB of NAND flash, which can take the place of some rotating media or removable flash, while offering improved performance and life cycle. High speed 2eSST protocol and extensive I/O - four Gigabit Ethernet ports, five serial ports, USB and PMC/XMC sites - round out the MVME4100 to provide maximum performance and flexibility. Extended temperature (-40 °C to +71 °C) variants support a wide range of operating and storage temperatures in addition to increased tolerances for shock. This enables the boards to operate in harsh environments while maintaining structural and operational integrity.

The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards.

The MVME4100, with the Freescale MPC8548E system-on-chip (SoC) processor, provides a high-performance, cost-effective continuation for currently deployed VME infrastructure.

The Freescale e500 core, coupled with the current operating systems, allows for double precision floating point operations. In addition, the processor-enabled supplementary encryption engine can be leveraged to address new opportunities meeting the ever-growing demands for network privacy and data security.

The MVME4100 memory and storage options raise the bar in the embedded computing market. 2GB of DDR2 RAM is provided in SO-DIMM format. Innovative MRAM is included for truly non-volatile memory. Also included are 4GB of NAND flash, which can take the place of some rotating media or removable flash, while offering improved performance and life cycle.

High speed 2eSST protocol and extensive I/O - four Gigabit Ethernet ports, five serial ports, USB and PMC/XMC sites - round out the MVME4100 to provide maximum performance and flexibility.

Extended temperature (-40 °C to +71 °C) variants support a wide range of operating and storage temperatures in addition to increased tolerances for shock. This enables the boards to operate in harsh environments while maintaining structural and operational integrity.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Single Board Computers (SBC)
Product Number MVME4100
Product Name Freescale 8548E Processor VME Single Board Computer
Processor / CPU Freescale MPC8548E with E500 Core
Computer Bus PCI-X; PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
Features Watchdog Timer
Main Memory 2000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Pico ITX Single Board Computer - conga-PA5 - congatec
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Computer Bus PCIe; USB
CPU Speed 1100 to 1600 MHz
View Details
Freescale MPC7410 or MPC750 VEM Single Board Computer - MVME5100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC7410 or MPC750
Computer Bus PCI; VME Bus; SCSI
CPU Speed 400 to 500 MHz
View Details