WEH Technologies Inc. Quick Connector Fuel Connector TW714

Description
Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components. Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility. Features: Simple push-to-connect actuation Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet
Description
Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components. Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility. Features: Simple push-to-connect actuation Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW714
Quick Connector Fuel Connector TW714
Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components. Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility. Features: Simple push-to-connect actuation Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing at ‘John-Guest‘ connections

For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These connectors are an ideal alternative to collars, beads and male threads at fuel lines of engines or for automotive components.
Type TW714 is equipped with an automatic shut off valve, an unlocking device to release the connector on test completion and FKM seals for fuel compatibility.

Features:

  • Simple push-to-connect actuation
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW714
Product Name Quick Connector Fuel Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001939 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Internal Tube and Bore Connector - Lever Actuated - JNL2-1500 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Connection Size 1.5 inch (38.1 mm)
View Details
RAC Industry Quick Connector - TW141L - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 15 inch (381 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001898 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details