The CI37-E3.0 Body Only (no main seal kit) is a pneumatically actuated connector with a 3" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal kit range for your application. (Note: The image is not currently a direct resemblance of product. Please rely on the 3D model until the correct image is uploaded.)
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-001888 |
| Product Name | Body Only - Inside Diameter - Pneumatic |
| Sealing Method | Internal |