WEH Technologies Inc. Quick Connector Fuel Connector TW711

Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet
Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW711 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW711
Quick Connector Fuel Connector TW711
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For automated applications we recommend type TW713 with pneumatic actuation. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing of fuel lines with bead or collar

The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot testing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW711 is equipped with a central flow and test port for ease of use. No need for time-consuming and tedious hand threading, thus saving costs and repetitive strain injury.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

For automated applications we recommend type TW713 with pneumatic actuation.

Features:

  • Central test port
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW711
Product Name Quick Connector Fuel Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001841 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Pressure Test Fitting for Connection to Internal and External Threads - FNP-128045 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 5000 psi (3519 m H2O)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW01 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details
Body Only - Inside Diameter - Pneumatic - CTSC-001826 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details