WEH Technologies Inc. Quick Connector Fuel Connector TW713

Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use. The lateral pilot pressure lines P1 and P2 are connected to the test system. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For applications with manual actuation we recommend type TW710. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet
Description
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use. The lateral pilot pressure lines P1 and P2 are connected to the test system. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For applications with manual actuation we recommend type TW710. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connector Fuel Connector - TW713 - WEH Technologies Inc.
Katy, TX, USA
Quick Connector Fuel Connector
TW713
Quick Connector Fuel Connector TW713
Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use. The lateral pilot pressure lines P1 and P2 are connected to the test system. An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation. For applications with manual actuation we recommend type TW710. Features: Central test port Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Connector for pressure and function testing of fuel lines with bead or collar

The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot testing and for testing of automotive components during manufacturing. The design of the connector is best suited for narrow spaces and meets the demand of such applications. Type TW713 is equipped with a central test port and pneumatically actuated grip sleeve for ease of use.
The lateral pilot pressure lines P1 and P2 are connected to the test system.
An integrated shut-off valve prevents leakage of fuel and enables a clean and safe operation.

For applications with manual actuation we recommend type TW710.

Features:

  • Central test port
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW713
Product Name Quick Connector Fuel Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001714 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Pressure Test Connector for Threads and Compression Fittings - 60G-129 - FasTest, Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Pressure Rating 750 psi (528 m H2O)
View Details
Multi Quick Connector - TW17 - WEH Technologies Inc.
WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.9449 inch (24 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001933 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details