WEH Technologies Inc. Universal Quick Connector TW850

Description
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® jaw locking mechanism Rated from vacuum up to 9,140 psi (630 bar) High-grade materials Special versions possible
Description
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® jaw locking mechanism Rated from vacuum up to 9,140 psi (630 bar) High-grade materials Special versions possible

Suppliers

Company
Product
Description
Supplier Links
Universal Quick Connector - TW850 - WEH Technologies Inc.
Katy, TX, USA
Universal Quick Connector
TW850
Universal Quick Connector TW850
Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of components with a bead, rim, collar, flange, stub or male thread. By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® jaw locking mechanism Rated from vacuum up to 9,140 psi (630 bar) High-grade materials Special versions possible

Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads

The type TW850 quick connector simplifies work procedures, shortens test times and improves productivity. Therefore the connector is ideal for high pressure and function testing of components with a bead, rim, collar, flange, stub or male thread.
By using high quality stainless steel the connectors meet the stringent requirements of industrial testing. The type TW850 quick connector is designed for a pressure range up to max. 9,140 psi (630 bar).

Features:

  • Just PUSH to connect
  • No tapes, no thread sealants, no hand tightening required
  • Unique WEH® jaw locking mechanism
  • Rated from vacuum up to 9,140 psi (630 bar)
  • High-grade materials
  • Special versions possible
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW850
Product Name Universal Quick Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001621 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick External Thread Pressure Test  Connector - HPB-CF04021 - FasTest, Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.2500 inch (6.35 mm)
Pressure Rating 5000 psi (3519 m H2O)
View Details
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 inch (3.17 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001834 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details