Cincinnati Test Systems, Inc. Smooth - Inside Diameter - Pneumatic CTSC-001594

Description
The CI32-AB-E4.0-M pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 0.630" to 0.709" (16 mm to 18 mm).
Request a Quote
Description
The CI32-AB-E4.0-M pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 0.630" to 0.709" (16 mm to 18 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Inside Diameter - Pneumatic - CTSC-001594 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Inside Diameter - Pneumatic
CTSC-001594
Smooth - Inside Diameter - Pneumatic CTSC-001594
The CI32-AB-E4.0-M pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 0.630" to 0.709" (16 mm to 18 mm).

The CI32-AB-E4.0-M pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 0.630" to 0.709" (16 mm to 18 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-001594
Product Name Smooth - Inside Diameter - Pneumatic
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001676 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001980 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001518 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001982 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details