WEH Technologies Inc. RAC Industry Quick Connector TW141L

Description
Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that disconnection is not possible whilst still under pressure. Features: Pressure-tight connections in seconds No hand tightening For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH jaw locking mechanism Ergonomic design Corrosion-resistant stainless steel and aluminium
Datasheet
Description
Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that disconnection is not possible whilst still under pressure. Features: Pressure-tight connections in seconds No hand tightening For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH jaw locking mechanism Ergonomic design Corrosion-resistant stainless steel and aluminium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW141L - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW141L
RAC Industry Quick Connector TW141L
Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that disconnection is not possible whilst still under pressure. Features: Pressure-tight connections in seconds No hand tightening For connection onto straight tubes, sealing on the exterior diameter No lateral forces generated on connection WEH jaw locking mechanism Ergonomic design Corrosion-resistant stainless steel and aluminium

Test Connector long version for difficult-to-access straight tubes

The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to reach tubes in narrow spaces - heat exchangers are a typical example. The design ensures that disconnection is not possible whilst still under pressure.

Features:

  • Pressure-tight connections in seconds
  • No hand tightening
  • For connection onto straight tubes, sealing on the exterior diameter
  • No lateral forces generated on connection
  • WEH jaw locking mechanism
  • Ergonomic design
  • Corrosion-resistant stainless steel and aluminium
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW141L
Product Name RAC Industry Quick Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001982 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Connector for Testing of Components with Female Thread - TW17V - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details
Quick Connector - Internal and External Threads - FXL-059041 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method External
Pressure Rating 5000 psi (3519 m H2O)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001707 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details