FasTest, Inc. Quick Pressure Test Connector for Threads and Compression Fittings 60G-089

Description
The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Connections from vacuum to 750 psi No wrenches, sealants or thread damage Connect to compression fittings, NPT, SAE 37° "AN" and 45° flare external threads High flow design for short filling and testing times Rugged stainless steel housing
Description
The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Connections from vacuum to 750 psi No wrenches, sealants or thread damage Connect to compression fittings, NPT, SAE 37° "AN" and 45° flare external threads High flow design for short filling and testing times Rugged stainless steel housing

Suppliers

Company
Product
Description
Supplier Links
Quick Pressure Test Connector for Threads and Compression Fittings - 60G-089 - FasTest, Inc.
Roseville, MN, USA
Quick Pressure Test Connector for Threads and Compression Fittings
60G-089
Quick Pressure Test Connector for Threads and Compression Fittings 60G-089
The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Connections from vacuum to 750 psi No wrenches, sealants or thread damage Connect to compression fittings, NPT, SAE 37° "AN" and 45° flare external threads High flow design for short filling and testing times Rugged stainless steel housing

The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling, pressure and leak testing, and instrument calibration. Simply pull back on latching sleeve, insert male thread into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection.

  • Connections from vacuum to 750 psi
  • No wrenches, sealants or thread damage
  • Connect to compression fittings, NPT, SAE 37° "AN" and 45° flare external threads
  • High flow design for short filling and testing times
  • Rugged stainless steel housing
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number 60G-089
Product Name Quick Pressure Test Connector for Threads and Compression Fittings
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Test Tread Quick Connect Fitting - FNL-168065 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 5000 psi (3519 m H2O)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW02 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Fast Lever Actuated Connections to External Tubes - JXL1-0625 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method External
Connection Size 0.6250 inch (15.87 mm)
View Details
Universal Quick Connector - TW850 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Pressure Rating 1450 to 9135 psi (1020 to 6429 m H2O)
View Details