WEH Technologies Inc. Connector for Testing of Components with Female Thread TW17P

Description
The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet
Description
The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector for Testing of Components with Female Thread - TW17P - WEH Technologies Inc.
Katy, TX, USA
Connector for Testing of Components with Female Thread
TW17P
Connector for Testing of Components with Female Thread TW17P
The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated.

Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us!

The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head.

Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW17P
Product Name Connector for Testing of Components with Female Thread
Fitting Type Hose Fitting
Unlock Full Specs
to access all available technical data

Similar Products

739 High Purity LMR Male Adapter Tube To Pipe Fittings And Adapters -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Adapter Fitting
View Details
Flange Fitting - 741-165.1MM-GLV-E - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Metric Size 2540.00 mm (100 inch)
View Details
Pipe Bushing Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Tube - Male English Straight Thread; 1/8", 1/4", 3/8", 1/2", 1"
Material Fluororesin
View Details
Refueling Systems Breakaway Coupling - TSA1 H2 70 MPa - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect
Material Aluminum; Stainless
View Details