WEH Technologies Inc. Gas Industry Quick Filling Connector TW59

Description
Quick Connector for filling of gas cylinders with propane / butane The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics and flexibility. Type TW59 provides an intrinsically safe connection. The seal between the quick connector and the gas cylinder valve is mechanically actuated and the sealing force is increased by the gas filling pressure. This means that there is no need for a compressed air safety reservoir, the air supply is used to withdraw the seal when connecting / disconnecting in order to achieve effortless operation. If needed, a second pneumatic inlet is provided for pilot pressure. This can be used to indicate the operational condition of the connector - i.e. whether connected or disconnected - and could for example be used to automatically begin the loading and unloading of the gas cylinders from the filling station. No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. The gas flow is immediately interrupted when disengaging the pressurized connector. Safety tested The quick connector type TW59 is TüV tested and meets the requirements of the technical regulations for gases (TRG). Features: Suitable for filling of propane and butane Connection in seconds No hand tightening required Integrated shut-off valve WEH® Jaw locking mechanism Single-handed operation Robust construction High-grade materials
Datasheet
Description
Quick Connector for filling of gas cylinders with propane / butane The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics and flexibility. Type TW59 provides an intrinsically safe connection. The seal between the quick connector and the gas cylinder valve is mechanically actuated and the sealing force is increased by the gas filling pressure. This means that there is no need for a compressed air safety reservoir, the air supply is used to withdraw the seal when connecting / disconnecting in order to achieve effortless operation. If needed, a second pneumatic inlet is provided for pilot pressure. This can be used to indicate the operational condition of the connector - i.e. whether connected or disconnected - and could for example be used to automatically begin the loading and unloading of the gas cylinders from the filling station. No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. The gas flow is immediately interrupted when disengaging the pressurized connector. Safety tested The quick connector type TW59 is TüV tested and meets the requirements of the technical regulations for gases (TRG). Features: Suitable for filling of propane and butane Connection in seconds No hand tightening required Integrated shut-off valve WEH® Jaw locking mechanism Single-handed operation Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW59 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW59
Gas Industry Quick Filling Connector TW59
Quick Connector for filling of gas cylinders with propane / butane The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics and flexibility. Type TW59 provides an intrinsically safe connection. The seal between the quick connector and the gas cylinder valve is mechanically actuated and the sealing force is increased by the gas filling pressure. This means that there is no need for a compressed air safety reservoir, the air supply is used to withdraw the seal when connecting / disconnecting in order to achieve effortless operation. If needed, a second pneumatic inlet is provided for pilot pressure. This can be used to indicate the operational condition of the connector - i.e. whether connected or disconnected - and could for example be used to automatically begin the loading and unloading of the gas cylinders from the filling station. No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. The gas flow is immediately interrupted when disengaging the pressurized connector. Safety tested The quick connector type TW59 is TüV tested and meets the requirements of the technical regulations for gases (TRG). Features: Suitable for filling of propane and butane Connection in seconds No hand tightening required Integrated shut-off valve WEH® Jaw locking mechanism Single-handed operation Robust construction High-grade materials

Quick Connector for filling of gas cylinders with propane / butane

The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and butane and represents a major step in the technology of safe application, economy, ergonomics and flexibility.

Type TW59 provides an intrinsically safe connection. The seal between the quick connector and the gas cylinder valve is mechanically actuated and the sealing force is increased by the gas filling pressure. This means that there is no need for a compressed air safety reservoir, the air supply is used to withdraw the seal when connecting / disconnecting in order to achieve effortless operation. If needed, a second pneumatic inlet is provided for pilot pressure. This can be used to indicate the operational condition of the connector - i.e. whether connected or disconnected - and could for example be used to automatically begin the loading and unloading of the gas cylinders from the filling station.

No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. The gas flow is immediately interrupted when disengaging the pressurized connector.

Safety tested The quick connector type TW59 is TÜV tested and meets the requirements of the technical regulations for gases (TRG).

Features:

  • Suitable for filling of propane and butane
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • WEH® Jaw locking mechanism
  • Single-handed operation
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW59
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

767LP Port Connector Ultra High Purity VCJ Metal Gasket Face Seal Tube Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Face Seal Connection
View Details
Coupling Fitting - 78-6IN-T-GLV-CST - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Coupling Fitting
Material Iron (Cast/Ductile)
View Details
Pipe Elbow Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Elbow Fitting
Connection Type Tube - Male English Straight Thread
Material Fluororesin
View Details
Gas Industry Quick Filling Connector - TW102 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details