Nitto Kohki U.S.A., Inc. Charging Evacuation Fluid PCV Type

Description
Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring Select from three standard types of seal materials to be used with fluids for air conditioner and refrigerator production lines. Many models to suit various pipe sizes One lever operation simultaneously clamps and seals pipe. Double seal construction for tight fit on end and outside surface of pipe ensures excellent sealing and vacuum resistance
Datasheet
Description
Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring Select from three standard types of seal materials to be used with fluids for air conditioner and refrigerator production lines. Many models to suit various pipe sizes One lever operation simultaneously clamps and seals pipe. Double seal construction for tight fit on end and outside surface of pipe ensures excellent sealing and vacuum resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charging Evacuation Fluid - PCV Type - Nitto Kohki U.S.A., Inc.
Roselle, IL, USA
Charging Evacuation Fluid
PCV Type
Charging Evacuation Fluid PCV Type
Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring Select from three standard types of seal materials to be used with fluids for air conditioner and refrigerator production lines. Many models to suit various pipe sizes One lever operation simultaneously clamps and seals pipe. Double seal construction for tight fit on end and outside surface of pipe ensures excellent sealing and vacuum resistance

Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa.

  • Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring
  • Select from three standard types of seal materials to be used with fluids for air conditioner and refrigerator production lines. Many models to suit various pipe sizes
  • One lever operation simultaneously clamps and seals pipe. Double seal construction for tight fit on end and outside surface of pipe ensures excellent sealing and vacuum resistance
Supplier's Site Datasheet

Technical Specifications

  Nitto Kohki U.S.A., Inc.
Product Category Gas Fittings
Product Number PCV Type
Product Name Charging Evacuation Fluid
Fitting Type Hose Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Pipe Female Reducer Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Fluororesin
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details