WEH Technologies Inc. Gas Industry Quick Filling Connector TW152

Description
The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and pull the sliding sleeve forward. The split collet design system securely locks onto the standard cylinder thread and the pressure-tight connection is established. Thanks to its compact design the TW152 is ideally suited for filling of oxygen cylinders with pressure regulator and protection cap. The connector is optionally available with either inline or 90° media inlet and for cylinder valves with residual pressure valve. The WEH® TW152 offers maximum safety and numerous benefits for the operator: Safe connection – sliding sleeve is locked under pressurized conditions Connection in just seconds – significant timesaving Increased efficiency and reduced costs User-friendly – protects against operator RSI Stringent safety testing – subject to adiabatic ignition test and extensive pressure and durability tests Optimal cleanliness – free from oil and grease, oxygen cleaned As part of our engineers´efforts to maintain our Continuous Improvement Programme, the TW152 has been equipped with a further safety feature. All future filling connectors will dispose of venting bores in the sliding sleeve for lateral gas venting in case of accidental gas leakage reducing the risk of spontaneous ignition.
Datasheet
Description
The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and pull the sliding sleeve forward. The split collet design system securely locks onto the standard cylinder thread and the pressure-tight connection is established. Thanks to its compact design the TW152 is ideally suited for filling of oxygen cylinders with pressure regulator and protection cap. The connector is optionally available with either inline or 90° media inlet and for cylinder valves with residual pressure valve. The WEH® TW152 offers maximum safety and numerous benefits for the operator: Safe connection – sliding sleeve is locked under pressurized conditions Connection in just seconds – significant timesaving Increased efficiency and reduced costs User-friendly – protects against operator RSI Stringent safety testing – subject to adiabatic ignition test and extensive pressure and durability tests Optimal cleanliness – free from oil and grease, oxygen cleaned As part of our engineers´efforts to maintain our Continuous Improvement Programme, the TW152 has been equipped with a further safety feature. All future filling connectors will dispose of venting bores in the sliding sleeve for lateral gas venting in case of accidental gas leakage reducing the risk of spontaneous ignition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW152 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW152
Gas Industry Quick Filling Connector TW152
The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and pull the sliding sleeve forward. The split collet design system securely locks onto the standard cylinder thread and the pressure-tight connection is established. Thanks to its compact design the TW152 is ideally suited for filling of oxygen cylinders with pressure regulator and protection cap. The connector is optionally available with either inline or 90° media inlet and for cylinder valves with residual pressure valve. The WEH® TW152 offers maximum safety and numerous benefits for the operator: Safe connection – sliding sleeve is locked under pressurized conditions Connection in just seconds – significant timesaving Increased efficiency and reduced costs User-friendly – protects against operator RSI Stringent safety testing – subject to adiabatic ignition test and extensive pressure and durability tests Optimal cleanliness – free from oil and grease, oxygen cleaned As part of our engineers´efforts to maintain our Continuous Improvement Programme, the TW152 has been equipped with a further safety feature. All future filling connectors will dispose of venting bores in the sliding sleeve for lateral gas venting in case of accidental gas leakage reducing the risk of spontaneous ignition.

The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and pull the sliding sleeve forward. The split collet design system securely locks onto the standard cylinder thread and the pressure-tight connection is established. Thanks to its compact design the TW152 is ideally suited for filling of oxygen cylinders with pressure regulator and protection cap. The connector is optionally available with either inline or 90° media inlet and for cylinder valves with residual pressure valve.

The WEH® TW152 offers maximum safety and numerous benefits for the operator:

  • Safe connection – sliding sleeve is locked under pressurized conditions
  • Connection in just seconds – significant timesaving
  • Increased efficiency and reduced costs
  • User-friendly – protects against operator RSI
  • Stringent safety testing – subject to adiabatic ignition test and extensive pressure and durability tests
  • Optimal cleanliness – free from oil and grease, oxygen cleaned

As part of our engineers´efforts to maintain our Continuous Improvement Programme, the TW152 has been equipped with a further safety feature. All future filling connectors will dispose of venting bores in the sliding sleeve for lateral gas venting in case of accidental gas leakage reducing the risk of spontaneous ignition.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW152
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

UHP Metal Gasket Face Seal Fittings Vacuum Coupling Metal Face Seal Join Long Gland And Short Gland -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Coupling Fitting
Connection Type Face Seal Connection
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Swivel Cam & Groove Coupler - DWSV Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
Quick Coupler Valving Non Valved
Material Aluminum (optional feature); Stainless (optional feature)
View Details
Tube Reducing Union Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Union Fitting; Adapter Fitting; Reducer Fitting
Connection Type Compression Fitting
Material Fluororesin
View Details