WEH Technologies Inc. Refueling Systems Breakaway Coupling TSA2 H2

Description
WEH® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm) A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the filling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. Features: Re-usable without factory reservicing Installation inbetween the filling hose Compact design Rated for 3,600 psi (250 bar) / 5,000 psi (350 bar)
Datasheet
Description
WEH® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm) A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the filling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. Features: Re-usable without factory reservicing Installation inbetween the filling hose Compact design Rated for 3,600 psi (250 bar) / 5,000 psi (350 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Breakaway Coupling - TSA2 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Breakaway Coupling
TSA2 H2
Refueling Systems Breakaway Coupling TSA2 H2
WEH® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm) A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the filling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. Features: Re-usable without factory reservicing Installation inbetween the filling hose Compact design Rated for 3,600 psi (250 bar) / 5,000 psi (350 bar)

WEH® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm)

A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the filling hose.

In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate, sealing both ends and protect your dispensing equipment against damage.

The detached coupling can be easily reattached and placed back in service after having been function tested.

Features:

  • Re-usable without factory reservicing
  • Installation inbetween the filling hose
  • Compact design
  • Rated for 3,600 psi (250 bar) / 5,000 psi (350 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA2 H2
Product Name Refueling Systems Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ultra High Purity Mini Butt Weld Mini Tee Reducer MTRW Series Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Refueling Systems Breakaway Coupling - TSA5 H2 - WEH Technologies Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Aluminum; Stainless
View Details
Conduit/Fitting - 49537704 - Radwell International
Specs
Connection Type Face Seal Connection
View Details