WAGO Optocoupler module 859-712

Description
Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-712 - WAGO
Germantown, WI, United States
Optocoupler module
859-712
Optocoupler module 859-712
Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-712
Product Name Optocoupler module
Input AC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details