WAGO Solid-state relay module 788-710

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; 2-wire connection; Green status indicator; Module width: 15 mm
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; 2-wire connection; Green status indicator; Module width: 15 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 788-710 - WAGO
Germantown, WI, United States
Solid-state relay module
788-710
Solid-state relay module 788-710
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; 2-wire connection; Green status indicator; Module width: 15 mm

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 35 VDC; Limiting continuous current: 5 A; 2-wire connection; Green status indicator; Module width: 15 mm

Supplier's Site Datasheet
Solid State Relays - 2946-788-710-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-788-710-ND
Solid State Relays 2946-788-710-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 788-710 2946-788-710-ND
Product Name Solid-state relay module Solid State Relays
Mounting DIN; DIN-35 rail DIN
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0200 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details