WAGO Basic solid-state relay 857-161

Description
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A
Request a Quote Datasheet
Description
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic solid-state relay - 857-161 - WAGO
Germantown, WI, United States
Basic solid-state relay
857-161
Basic solid-state relay 857-161
Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A

Basic solid-state relay; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 3 A

Supplier's Site Datasheet
Solid State Relays - 2946-857-161-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-857-161-ND
Solid State Relays 2946-857-161-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
WAGO Solid State - 857-161 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Solid State
857-161
WAGO Solid State 857-161
Solid state relay

Solid state relay

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
857-161
Relays - Solid State Relays 857-161
SSR RELAY SPST-NO 3A 0-30V

SSR RELAY SPST-NO 3A 0-30V

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 857-161 2946-857-161-ND 857-161 857-161
Product Name Basic solid-state relay Solid State Relays WAGO Solid State Relays - Solid State Relays
Mounting Pluggable module PCBoard Through Hole
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0070 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers