WAGO Optocoupler module 857-1494

Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet
Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 857-1494 - WAGO
Germantown, WI, United States
Optocoupler module
857-1494
Optocoupler module 857-1494
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 857-1494
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details