The Z50FF5 is an axial-lead, hermetic glass-bodied high voltage diode with a maximum working reverse voltage of 5000 V, an average rectified current of 360 mA, and a reverse recovery time of 50 ns. It has a maximum forward voltage of 1.0 V at 360 mA, a surge current rating of 360 A, and a junction capacitance of 16.0 pF at 25°C. Thermal resistance is specified as 3 °C/W for lead length 0.000", 6 °C/W for 0.125", and 12 °C/W for 0.250". Operating temperature ranges from -65°C to +175°C and storage temperature from -65°C to +200°C. The device has a maximum case length of 10.16 mm.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | Z50FF5 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 12.5 volts |