Axial-lead glass-bodied high voltage diodes for reverse voltages up to 10,000 V, with a maximum average rectified current of 360 mA at 100°C and a reverse recovery time of 30 ns. The Z50FF3 has a junction capacitance of 16.0 pF at 25°C and a thermal impedance of 6 °C/W with a 0.375-inch lead length. Operating temperature range is -65°C to +175°C. Package dimensions are 0.400 inch maximum in length.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | Z50FF3 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 12.5 volts |