The SPB50UFB is a single-phase high-voltage bridge rectifier in the SPB series, rated for 5000 V reverse voltage and 2.0 A average forward current. It has a 70 ns reverse recovery time, a maximum forward voltage of 1.5 V at 2.0 A, and a peak surge current capability of 50 A. The device is housed in a case with dimensions of 1.50 in length and 1.50 in width, featuring pin terminals. It operates over an ambient temperature range of -55°C to +150°C and is rated for operation with no heatsink up to 70°C. Reverse current is limited to 25 µA at 5000 V and 25°C, with forward current and reverse current characteristics defined at specified temperatures.
VMI manufactures high voltage assemblies ranging from 5kV to 20kV, 70nS to 3000nS, 50mA to 2.2A.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Electronic Bridges |
| Product Number | SPB50UFB |
| Product Name | Single Phase Bridge |
| Product Type | Bridge Rectifier |