The SPB200UFA is a single-phase high-voltage bridge rectifier with a 20,000 V reverse voltage rating and a 2.0 A average forward current. It has a 70 ns reverse recovery time, a 1.5 V maximum forward voltage at 2.0 A, and a 36.0 A non-repetitive surge current capability. The device is enclosed in a case measuring 2.50 in. in length and 1.50 in. in width, with pin terminals. It operates from -55°C to +150°C and stores within the same temperature range. The part belongs to the SPB series, which shares the same electrical characteristics and package dimensions across variants.
VMI manufactures high voltage assemblies ranging from 5kV to 20kV, 70nS to 3000nS, 50mA to 2.2A.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Electronic Bridges |
| Product Number | SPB200UFA |
| Product Name | Single Phase Bridge |
| Product Type | Bridge Rectifier |