The SPB150UFA is a single-phase high-voltage bridge rectifier rated for 15,000 V reverse voltage and 2.0 A average forward current. It features a 70 ns reverse recovery time and a maximum surge current of 30.0 A. The device has a case length of 2.25 in. and a terminal dimension of 1.80 in. It operates over an ambient temperature range of -55°C to +150°C, with a maximum forward voltage of 1.5 V at 2.0 A and 25°C. Reverse leakage current is limited to 25 µA at 150°C. The part is housed in a rigid epoxy encapsulation with pin terminals, consistent with the SPB series. The trailing 'A' in the part number denotes a pin terminal style, which is a standard variant within the series.
VMI manufactures high voltage assemblies ranging from 5kV to 20kV, 70nS to 3000nS, 50mA to 2.2A.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Electronic Bridges |
| Product Number | SPB150UFA |
| Product Name | Single Phase Bridge |
| Product Type | Bridge Rectifier |